Coto Technology Magnetic, Reed Switches CT05-1535-J1

Description
Molded Body Reed Switch SPST-NO 15 ~ 35AT Operate Range 5W 250mA (AC), 350mA (DC) 100V Surface Mount
Request a Quote Datasheet
Description
Molded Body Reed Switch SPST-NO 15 ~ 35AT Operate Range 5W 250mA (AC), 350mA (DC) 100V Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 306-1151-6-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1151-6-ND
Magnetic, Reed Switches 306-1151-6-ND
Molded Body Reed Switch SPST-NO 15 ~ 35AT Operate Range 5W 250mA (AC), 350mA (DC) 100V Surface Mount

Molded Body Reed Switch SPST-NO 15 ~ 35AT Operate Range 5W 250mA (AC), 350mA (DC) 100V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 306-1151-1-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1151-1-ND
Magnetic, Reed Switches 306-1151-1-ND
Molded Body Reed Switch SPST-NO 15 ~ 35AT Operate Range 5W 250mA (AC), 350mA (DC) 100V Surface Mount

Molded Body Reed Switch SPST-NO 15 ~ 35AT Operate Range 5W 250mA (AC), 350mA (DC) 100V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 306-1151-2-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1151-2-ND
Magnetic, Reed Switches 306-1151-2-ND
Molded Body Reed Switch SPST-NO 15 ~ 35AT Operate Range 5W 250mA (AC), 350mA (DC) 100V Surface Mount

Molded Body Reed Switch SPST-NO 15 ~ 35AT Operate Range 5W 250mA (AC), 350mA (DC) 100V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - CT05-1535-J1 - 867416-CT05-1535-J1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic, Reed Switches - CT05-1535-J1
867416-CT05-1535-J1
Magnetic, Reed Switches - CT05-1535-J1 867416-CT05-1535-J1
Manufacturer: Coto Technology Win Source Part Number: 867416-CT05-1535-J1 Series: CT05 Operating Temperature Range: -40°C ~ 125°C Features: Molded Body Reed Switch SPST-NO 15 ~ 35AT Operate Range 5W 250mA (AC), 350mA (DC) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: CT05 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 306-1151-2, CT051535J1, 306-1151-1, 306-1151-6, Q2181437

Manufacturer: Coto Technology
Win Source Part Number: 867416-CT05-1535-J1
Series: CT05
Operating Temperature Range: -40°C ~ 125°C
Features: Molded Body Reed Switch SPST-NO 15 ~ 35AT Operate Range 5W 250mA (AC), 350mA (DC) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: CT05
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 306-1151-2, CT051535J1, 306-1151-1, 306-1151-6, Q2181437

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic/Reed Switches
CT05-1535-J1
Magnetic/Reed Switches CT05-1535-J1
Magnetic/Reed Switches MOLDED 15-35AT SPST

Magnetic/Reed Switches MOLDED 15-35AT SPST

Buy Now Datasheet
Switches - Magnetic, Reed Switches - CT05-1535-J1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
CT05-1535-J1
Switches - Magnetic, Reed Switches CT05-1535-J1
SWITCH REED SPST-NO 250MA 100V

SWITCH REED SPST-NO 250MA 100V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number 306-1151-6-ND 867416-CT05-1535-J1 CT05-1535-J1 CT05-1535-J1
Product Name Magnetic, Reed Switches Magnetic, Reed Switches - CT05-1535-J1 Magnetic/Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.3500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Reed Switch, KSK-1A35 Series -  - Standex-Meder Electronics
Standex-Meder Electronics
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Magnetic, Reed Switches - 306-CT04-3050-G1CT-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details