The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high
voltage relays.
Manufacturer: Coto Technology
Category: Relays Reed Relays
Series: 2300
Package: Tube
Contact Form: SPDT (1 Form C)
Coil Current: 21.7 mA
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500 mA
Switching Voltage: 200VAC, 200VDC - Max
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
REED RELAY, SPDT, 5VDC, 0.5A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:2300 Series; Relay Mounting:Through Hole; Coil Resistance:230ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
| Coto Technology | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 2341-05-010 | 306-1297-ND | 26C2976 | 2341-05-010 | |
| Product Name | 2300 Series Reed Relay | Reed Relays | Relays Reed Relays | Reed Relay, Spdt, 5Vdc, 0.5A, Tht; Contact Configuration Coto Technology | Relays - Reed Relays |
| Relay Type | Reed Relay | ||||
| Mounting | PCBoard | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Features | Sealed Relay | Latching |