Consistently Outstanding SSD Performance
Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays.
Performance Pro Series SSDs tap into the power of the Marvell SATA 6 Gb/s controller for reliable performance across multiple platforms and PC configurations.
Fast reads and writes, regardless of file type
With an impressive ATTO Max performance of up to 515MB/s Sequential Read and 440 MB/s Sequential Write, Performance Pro Series solid-state drives offer incredibly fast boot and application load times that will make you wonder why anybody still uses old-fashioned mechanical hard drives. This isn't just limited to files that can be compressed and decompressed on the fly — Performance Pro Series SSDs offer similar performance when reading and writing compressed and non-compressible data. Since serious PC users work with so much compressed data — audio, images, and video files are just a few examples — it's a difference you'll notice every day.
It cleans up well
With full support for the TRIM command, you'll get great performance under Microsoft® Windows® 7. Performance Pro Series goes one step further, with built-in advanced background garbage collection. It automatically uses idle time to optimize data storage, so that disk writes are consistently fast. Since this technology is built-in, you'll get strong performance with Mac® OS X® and Linux as well.
RAID-ready
Multi-drive RAID configurations typically don't support TRIM. The built-in advanced garbage collection solves this problem and makes Performance Pro Series solid-state drives a great choice for RAID arrays.
Compatible with SATA 2 3Gb/s
Flexibility means the ability to last through several system upgrades. If you haven't yet moved to SATA 3, adding a Performance Pro Series SSD today lets you enjoy incredible storage performance now, and you'll tap into its full performance with your next upgrade.
Corsair SSDs: Designed for Performance and Durability
TRIM Support
Performance Pro Series SSDs feature support for the Windows 7 TRIM command. This allows them to store only the data they need and perform memory optimization to ensure the fastest possible write speeds.
Performance Pro Series SSDs are available in unformatted
| Corsair Memory | |
|---|---|
| Product Category | Hard Drives |
| Product Number | CSSD-P256GBP-BK |
| Product Name | Performance Pro Series™ 256GB SSD |
| Device Type | Hard Drive (optional feature) |