Corsair Memory Performance Pro Series™ 128GB SSD CSSD-P128GBP-BK

Description
Consistently Outstanding SSD Performance Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. Performance Pro Series SSDs tap into the power of the Marvell SATA 6 Gb/s controller for reliable performance across multiple platforms and PC configurations. Fast reads and writes, regardless of file type With an impressive ATTO Max performance of up to 515MB/s Sequential Read and 440 MB/s Sequential Write, Performance Pro Series solid-state drives offer incredibly fast boot and application load times that will make you wonder why anybody still uses old-fashioned mechanical hard drives. This isn't just limited to files that can be compressed and decompressed on the fly — Performance Pro Series SSDs offer similar performance when reading and writing compressed and non-compressible data. Since serious PC users work with so much compressed data — audio, images, and video files are just a few examples — it's a difference you'll notice every day. It cleans up well With full support for the TRIM command, you'll get great performance under Microsoft® Windows® 7. Performance Pro Series goes one step further, with built-in advanced background garbage collection. It automatically uses idle time to optimize data storage, so that disk writes are consistently fast. Since this technology is built-in, you'll get strong performance with Mac® OS X® and Linux as well. RAID-ready Multi-drive RAID configurations typically don't support TRIM. The built-in advanced garbage collection solves this problem and makes Performance Pro Series solid-state drives a great choice for RAID arrays. Compatible with SATA 2 3Gb/s Flexibility means the ability to last through several system upgrades. If you haven't yet moved to SATA 3, adding a Performance Pro Series SSD today lets you enjoy incredible storage performance now, and you'll tap into its full performance with your next upgrade. Corsair SSDs: Designed for Performance and Durability TRIM Support Performance Pro Series SSDs feature support for the Windows 7 TRIM command. This allows them to store only the data they need and perform memory optimization to ensure the fastest possible write speeds. Performance Pro Series SSDs are available in unformatted
Description
Consistently Outstanding SSD Performance Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. Performance Pro Series SSDs tap into the power of the Marvell SATA 6 Gb/s controller for reliable performance across multiple platforms and PC configurations. Fast reads and writes, regardless of file type With an impressive ATTO Max performance of up to 515MB/s Sequential Read and 440 MB/s Sequential Write, Performance Pro Series solid-state drives offer incredibly fast boot and application load times that will make you wonder why anybody still uses old-fashioned mechanical hard drives. This isn't just limited to files that can be compressed and decompressed on the fly — Performance Pro Series SSDs offer similar performance when reading and writing compressed and non-compressible data. Since serious PC users work with so much compressed data — audio, images, and video files are just a few examples — it's a difference you'll notice every day. It cleans up well With full support for the TRIM command, you'll get great performance under Microsoft® Windows® 7. Performance Pro Series goes one step further, with built-in advanced background garbage collection. It automatically uses idle time to optimize data storage, so that disk writes are consistently fast. Since this technology is built-in, you'll get strong performance with Mac® OS X® and Linux as well. RAID-ready Multi-drive RAID configurations typically don't support TRIM. The built-in advanced garbage collection solves this problem and makes Performance Pro Series solid-state drives a great choice for RAID arrays. Compatible with SATA 2 3Gb/s Flexibility means the ability to last through several system upgrades. If you haven't yet moved to SATA 3, adding a Performance Pro Series SSD today lets you enjoy incredible storage performance now, and you'll tap into its full performance with your next upgrade. Corsair SSDs: Designed for Performance and Durability TRIM Support Performance Pro Series SSDs feature support for the Windows 7 TRIM command. This allows them to store only the data they need and perform memory optimization to ensure the fastest possible write speeds. Performance Pro Series SSDs are available in unformatted

Suppliers

Company
Product
Description
Supplier Links
Performance Pro Series™ 128GB SSD - CSSD-P128GBP-BK - Corsair Memory
Fremont, CA, USA
Performance Pro Series™ 128GB SSD
CSSD-P128GBP-BK
Performance Pro Series™ 128GB SSD CSSD-P128GBP-BK
Consistently Outstanding SSD Performance Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. Performance Pro Series SSDs tap into the power of the Marvell SATA 6 Gb/s controller for reliable performance across multiple platforms and PC configurations. Fast reads and writes, regardless of file type With an impressive ATTO Max performance of up to 515MB/s Sequential Read and 440 MB/s Sequential Write, Performance Pro Series solid-state drives offer incredibly fast boot and application load times that will make you wonder why anybody still uses old-fashioned mechanical hard drives. This isn't just limited to files that can be compressed and decompressed on the fly — Performance Pro Series SSDs offer similar performance when reading and writing compressed and non-compressible data. Since serious PC users work with so much compressed data — audio, images, and video files are just a few examples — it's a difference you'll notice every day. It cleans up well With full support for the TRIM command, you'll get great performance under Microsoft® Windows® 7. Performance Pro Series goes one step further, with built-in advanced background garbage collection. It automatically uses idle time to optimize data storage, so that disk writes are consistently fast. Since this technology is built-in, you'll get strong performance with Mac® OS X® and Linux as well. RAID-ready Multi-drive RAID configurations typically don't support TRIM. The built-in advanced garbage collection solves this problem and makes Performance Pro Series solid-state drives a great choice for RAID arrays. Compatible with SATA 2 3Gb/s Flexibility means the ability to last through several system upgrades. If you haven't yet moved to SATA 3, adding a Performance Pro Series SSD today lets you enjoy incredible storage performance now, and you'll tap into its full performance with your next upgrade. Corsair SSDs: Designed for Performance and Durability TRIM Support Performance Pro Series SSDs feature support for the Windows 7 TRIM command. This allows them to store only the data they need and perform memory optimization to ensure the fastest possible write speeds. Performance Pro Series SSDs are available in unformatted

Consistently Outstanding SSD Performance

Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays.

Performance Pro Series SSDs tap into the power of the Marvell SATA 6 Gb/s controller for reliable performance across multiple platforms and PC configurations.

Fast reads and writes, regardless of file type

With an impressive ATTO Max performance of up to 515MB/s Sequential Read and 440 MB/s Sequential Write, Performance Pro Series solid-state drives offer incredibly fast boot and application load times that will make you wonder why anybody still uses old-fashioned mechanical hard drives. This isn't just limited to files that can be compressed and decompressed on the fly — Performance Pro Series SSDs offer similar performance when reading and writing compressed and non-compressible data. Since serious PC users work with so much compressed data — audio, images, and video files are just a few examples — it's a difference you'll notice every day.

It cleans up well

With full support for the TRIM command, you'll get great performance under Microsoft® Windows® 7. Performance Pro Series goes one step further, with built-in advanced background garbage collection. It automatically uses idle time to optimize data storage, so that disk writes are consistently fast. Since this technology is built-in, you'll get strong performance with Mac® OS X® and Linux as well.

RAID-ready

Multi-drive RAID configurations typically don't support TRIM. The built-in advanced garbage collection solves this problem and makes Performance Pro Series solid-state drives a great choice for RAID arrays.

Compatible with SATA 2 3Gb/s

Flexibility means the ability to last through several system upgrades. If you haven't yet moved to SATA 3, adding a Performance Pro Series SSD today lets you enjoy incredible storage performance now, and you'll tap into its full performance with your next upgrade.

Corsair SSDs: Designed for Performance and Durability

TRIM Support

Performance Pro Series SSDs feature support for the Windows 7 TRIM command. This allows them to store only the data they need and perform memory optimization to ensure the fastest possible write speeds.

Performance Pro Series SSDs are available in unformatted

Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Hard Drives
Product Number CSSD-P128GBP-BK
Product Name Performance Pro Series™ 128GB SSD
Device Type Hard Drive (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Drives - 2016656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Interface Nvme pcie gen 3 x 4
Nvme pcie gen 3 x 4
Mounting Options Integrally Mounted
View Details
Force Series™ GT 240GB SATA 3 6Gb/s Solid-State - CSSD-F240GBGT-BK - Corsair Memory
Specs
Device Type Hard Drive (optional feature)
View Details
2 suppliers
Dual-core 16-Harddrive Network Storage - IPSS7170 - IC Realtime, LLC
Specs
Device Type Hard Drive
Interface RJ-45
Mounting Options Rack Mount
View Details