Step Up To Solid-State Speed with Force Series 3
Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays.
One of the best PC performance investments you can make.
You'll be amazed at the improvement over traditional hard drive access times the first time you turn on your computer, and for virtually everything you do with your PC. System startup, application load times, data transfers, and even shutdown times are all faster.
Your system will be more responsive, and you'll be more productive.
Add up all the time you spend all day waiting for your computer — starting up, loading game levels, saving large files and documents — and it can be significant. Using a PC can be a lot more enjoyable when it's not always making you wait.
The power of SATA 3 6Gb/second performance
Great for the latest high-performance PCs.
There's fast, and then there's fast. Force Series 3 SSDs have even quicker read and write times when they're installed in PCs that use the latest SATA 3 interface.
Compatible with SATA 2 3Gb/s.
Haven't yet moved to SATA 3? Like all Corsair components, Force Series 3 SSDs are designed to last through several system upgrades. Adding a Force Series 3 today means that you'll still get incredible storage performance now, and your SSD will be ready for your next upgrade.
Get more for less
The cost-effective SATA 3 SSD solution.
Choosing a Force Series 3 SSD helps your computing budget go farther. They deliver outstanding SATA 3 6Gb/s performance, with prices that are comparable to lower-performance SATA 2 3Gb/s solid-state drives.
Force Series 3 SSDs are available in unformatted capacities of up to 240GB.
Corsair SSDs: Designed for Performance and Durability
TRIM Support
Force Series 3 SSDs feature support for the Windows® 7 TRIM command. This allows them to store only the data they need and perform memory optimization to ensure the fastest possible write speeds.
Reliability
Because SSDs have no moving parts, they can handle shock, vibration and temperature changes far in excess of traditional hard drives. That's important for desktop PCs, and essential for notebooks.
Cool and Quiet, with Low Power Consumption
T
| Corsair Memory | |
|---|---|
| Product Category | Hard Drives |
| Product Number | CSSD-F60GB3-BK |
| Product Name | Force Series™ 3 60GB SATA 3 6Gb/s Solid-State |
| Device Type | Hard Drive (optional feature) |