Corsair Memory Air Series™ A70 Dual-Fan CPU Cooler CAFA70

Description
If you’re serious about high-performance computing, you already know that you’ve got to keep your PC’s CPU cool. Cooling not only gives your CPU the headroom it needs for reliable overclocking… it can also extend the life of your valuable investment. And, you need something that not only significantly outperforms your CPU’s stock heatsink, but does it quietly. The Corsair Air Series A70 High-Performance CPU Cooler uses advanced thermal engineering technology to deliver superior air cooling performance: four 8mm copper heatpipes directly contact your CPU, and the surface is planed to increase heat transfer efficiency. Dual speed-selectable 120mm fans, mounted on rubber studs, spin quietly in a push-pull configuration for optimum airflow. Protect your valuable investment in your CPU, and enjoy faster overclocking performance. Features Compatible with Intel and AMD systems Four 8mm copper direct-contact heatpipes Aluminum fins Low-noise, low-vibration 120mm fans mounted on rubber studs Selectable 1,600 or 2,000RPM allows you to select the cooling performance you want Two-year warranty
Description
If you’re serious about high-performance computing, you already know that you’ve got to keep your PC’s CPU cool. Cooling not only gives your CPU the headroom it needs for reliable overclocking… it can also extend the life of your valuable investment. And, you need something that not only significantly outperforms your CPU’s stock heatsink, but does it quietly. The Corsair Air Series A70 High-Performance CPU Cooler uses advanced thermal engineering technology to deliver superior air cooling performance: four 8mm copper heatpipes directly contact your CPU, and the surface is planed to increase heat transfer efficiency. Dual speed-selectable 120mm fans, mounted on rubber studs, spin quietly in a push-pull configuration for optimum airflow. Protect your valuable investment in your CPU, and enjoy faster overclocking performance. Features Compatible with Intel and AMD systems Four 8mm copper direct-contact heatpipes Aluminum fins Low-noise, low-vibration 120mm fans mounted on rubber studs Selectable 1,600 or 2,000RPM allows you to select the cooling performance you want Two-year warranty

Suppliers

Company
Product
Description
Supplier Links
Air Series™ A70 Dual-Fan CPU Cooler - CAFA70 - Corsair Memory
Fremont, CA, USA
Air Series™ A70 Dual-Fan CPU Cooler
CAFA70
Air Series™ A70 Dual-Fan CPU Cooler CAFA70
If you’re serious about high-performance computing, you already know that you’ve got to keep your PC’s CPU cool. Cooling not only gives your CPU the headroom it needs for reliable overclocking… it can also extend the life of your valuable investment. And, you need something that not only significantly outperforms your CPU’s stock heatsink, but does it quietly. The Corsair Air Series A70 High-Performance CPU Cooler uses advanced thermal engineering technology to deliver superior air cooling performance: four 8mm copper heatpipes directly contact your CPU, and the surface is planed to increase heat transfer efficiency. Dual speed-selectable 120mm fans, mounted on rubber studs, spin quietly in a push-pull configuration for optimum airflow. Protect your valuable investment in your CPU, and enjoy faster overclocking performance. Features Compatible with Intel and AMD systems Four 8mm copper direct-contact heatpipes Aluminum fins Low-noise, low-vibration 120mm fans mounted on rubber studs Selectable 1,600 or 2,000RPM allows you to select the cooling performance you want Two-year warranty

If you’re serious about high-performance computing, you already know that you’ve got to keep your PC’s CPU cool. Cooling not only gives your CPU the headroom it needs for reliable overclocking… it can also extend the life of your valuable investment. And, you need something that not only significantly outperforms your CPU’s stock heatsink, but does it quietly.

The Corsair Air Series A70 High-Performance CPU Cooler uses advanced thermal engineering technology to deliver superior air cooling performance: four 8mm copper heatpipes directly contact your CPU, and the surface is planed to increase heat transfer efficiency. Dual speed-selectable 120mm fans, mounted on rubber studs, spin quietly in a push-pull configuration for optimum airflow.

Protect your valuable investment in your CPU, and enjoy faster overclocking performance.

Features

  • Compatible with Intel and AMD systems
  • Four 8mm copper direct-contact heatpipes
  • Aluminum fins
  • Low-noise, low-vibration 120mm fans mounted on rubber studs
  • Selectable 1,600 or 2,000RPM allows you to select the cooling performance you want
  • Two-year warranty
Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Heat Sinks
Product Number CAFA70
Product Name Air Series™ A70 Dual-Fan CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 8670953 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 10 mm (0.3937 inch)
Material Copper; Copper
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details