Cornell Dubilier SUPERCAPACITORS, Hybrid LIC Supercapacitor VMF406M3R8

Description
The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration.
Request a Quote Datasheet
Description
The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SUPERCAPACITORS, Hybrid LIC Supercapacitor - VMF406M3R8 - Cornell Dubilier
Liberty, SC, United States
SUPERCAPACITORS, Hybrid LIC Supercapacitor
VMF406M3R8
SUPERCAPACITORS, Hybrid LIC Supercapacitor VMF406M3R8
The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration.

The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration.

Supplier's Site Datasheet
Des Plaines, IL, United States
LIC Hybrid Supercapacitor
VMF406M3R8
LIC Hybrid Supercapacitor VMF406M3R8
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Electric Double Layer Capacitors (EDLC), Supercapacitors - VMF406M3R8 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
VMF406M3R8
Electric Double Layer Capacitors (EDLC), Supercapacitors VMF406M3R8
CAP LITH HYBRID 40F 20% 3.8V T/H

CAP LITH HYBRID 40F 20% 3.8V T/H

Supplier's Site Datasheet
Super Cap/ic Cornell Dubilier - 58AJ8210 - Newark, An Avnet Company
Chicago, IL, United States
Super Cap/ic Cornell Dubilier
58AJ8210
Super Cap/ic Cornell Dubilier 58AJ8210
SUPER CAP/IC

SUPER CAP/IC

Supplier's Site

Technical Specifications

  Cornell Dubilier Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VMF406M3R8 VMF406M3R8 VMF406M3R8 58AJ8210
Product Name SUPERCAPACITORS, Hybrid LIC Supercapacitor LIC Hybrid Supercapacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Super Cap/ic Cornell Dubilier
Technology Ultracapacitor Multilayer
Operating Temperature -15 to 85 C (5 to 185 F) -15 to 85 C (5 to 185 F)
Capacitance Range 4.00E7 microF 4.00E7 microF
WVDC 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
SUPERCAPACITORS, Supercapacitor Coin Cells - EDS104Z5R5C - Cornell Dubilier
Specs
Technology Ultracapacitor
Operating Temperature -25 to 85 C (-13 to 185 F)
Capacitance Range 100000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers