The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration.
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
CAP LITH HYBRID 120F 20% 3.8V T/
| Cornell Dubilier | Illinois Capacitor | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VMF127M3R8 | VMF127M3R8 | 14AJ4548 | VMF127M3R8 |
| Product Name | SUPERCAPACITORS, Hybrid LIC Supercapacitor | LIC Hybrid Supercapacitor | Super Cap/ic Cornell Dubilier | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Ultracapacitor | Multilayer | ||
| Operating Temperature | -15 to 85 C (5 to 185 F) | -15 to 70 C (5 to 158 F) | ||
| Capacitance Range | 1.20E8 microF | 1.20E8 microF | ||
| WVDC | 3.8 volts |