Cornell Dubilier SUPERCAPACITORS, Supercapacitors Cells DSF106Q3R0

Description
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Request a Quote Datasheet
Description
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SUPERCAPACITORS, Supercapacitors Cells - DSF106Q3R0 - Cornell Dubilier
Liberty, SC, United States
SUPERCAPACITORS, Supercapacitors Cells
DSF106Q3R0
SUPERCAPACITORS, Supercapacitors Cells DSF106Q3R0
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.

Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.

Supplier's Site Datasheet
Des Plaines, IL, United States
+85°C Low ESR Supercapacitor
DSF106Q3R0
+85°C Low ESR Supercapacitor DSF106Q3R0
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Electric Double Layer Capacitors (EDLC), Supercapacitors - DSF106Q3R0 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
DSF106Q3R0
Electric Double Layer Capacitors (EDLC), Supercapacitors DSF106Q3R0
10F 3.0V 10*30

10F 3.0V 10*30

Supplier's Site Datasheet
Super Capacitor, 10F, 3V, Radial; Capacitance Cornell Dubilier - 14AJ4011 - Newark, An Avnet Company
Chicago, IL, United States
Super Capacitor, 10F, 3V, Radial; Capacitance Cornell Dubilier
14AJ4011
Super Capacitor, 10F, 3V, Radial; Capacitance Cornell Dubilier 14AJ4011
SUPER CAPACITOR, 10F, 3V, RADIAL; Capacitance:10F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.04ohm RoHS Compliant: Yes

SUPER CAPACITOR, 10F, 3V, RADIAL; Capacitance:10F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.04ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number DSF106Q3R0 DSF106Q3R0 DSF106Q3R0 14AJ4011
Product Name SUPERCAPACITORS, Supercapacitors Cells +85°C Low ESR Supercapacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Super Capacitor, 10F, 3V, Radial; Capacitance Cornell Dubilier
Technology Ultracapacitor Multilayer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.00E7 microF 1.00E7 microF 1.00E7 microF
WVDC 3 volts 3 volts
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C103T200CF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers