Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
The newest series of supercapacitors from Illinois Capacitor is the DGH Series, offering capacitance values up to 350 Farads. This series continues a supercapacitor trend of incremental improvements, while achieving lower costs. The DGH Series includes 21 different value/voltage combinations, ranging in capacitance from 0.5F (Farad) to 350F, with voltage ratings from 2.7 to 5.5WVDC. ESR varies by part, but is notably lower than capacitors with similar storage capabilities. Operating temperature ranges from -40 to +65°C for extended life performance in countless applications.
Like other IC supercapacitors, DGH supercaps provide engineers with interesting new design options. With their massive energy storage, they have the ability to provide instantaneous bursts of power to smooth power interruptions, supplement batteries or even be used in place of batteries in certain applications. DGH supercaps do not degrade with each cycle. At 2.7 volts, operating life is rated at 10 years with 500,000 cycles.
Applications for these supercapacitors include: energy harvesting, mechanical actuators, transportation power, smart electric meters, pulse battery pack alternatives, memory backup, battery/capacitor hybrids, UPS systems, emergency lighting, LED power, solar lighting or anywhere that significant energy storage is needed.
3.3F (EDLC) Supercapacitor 2.7V Radial, Can 80mOhm @ 1kHz 1500 Hrs @ 85°C
CAPACITOR 3.3F -10% +30% 2.7V TH
CAPACITOR 3.3F -10% +30% 2.7V TH
SUPERCAP, 3.3F, 2.7V, RADIAL; Capacitance:3.3F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.08ohm RoHS Compliant: Yes
Cornell Dubilier | Illinois Capacitor | Richardson RFPD | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | DGH335Q2R7 | DGH335Q2R7 | DGH335Q2R7 | 338-DGH335Q2R7-ND | DGH335Q2R7 | DGH335Q2R7 | 16AC9329 |
Product Name | SUPERCAPACITORS, Supercapacitors Cells | +85°C Low ESR Supercapacitor | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercap, 3.3F, 2.7V, Radial; Capacitance Cornell Dubilier |
Technology | Ultracapacitor | Multilayer | Single-Layer | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | -40 to 85 C (-40 to 185 F) | |||
Capacitance Range | 3.30E6 microF | 3.30E6 microF | 3.30E6 microF | 3.30E6 microF | 3.30E6 microF | 3.30E6 microF | |
WVDC | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | |||
Lead Style | Radial; Radial | Radial |