Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
1.5F, 2.7V, 6.3X18MM
| Cornell Dubilier | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | DGH155M2R7 | DGH155M2R7 | 58AJ8201 |
| Product Name | SUPERCAPACITORS, Supercapacitors Cells | Electric Double Layer Capacitors (EDLC), Supercapacitors | Super Cap/ic Cornell Dubilier |
| Technology | Ultracapacitor | Multilayer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 1.50E6 microF | 1.50E6 microF | |
| WVDC | 2.7 volts |