Possessing much lower ESR than other capacitor technologies, CDE’s aluminum polymer capacitors are ideal for board-level power conversion where high ripple current capability is needed. We offer this technology in molded chip, vertical chip (V-Chip) and radial form factors. For applications requiring the higher CV range of aluminum electrolytics, with the low ESR properties of aluminum polymer, explore our Hybrid Polymer-Aluminum Electrolytic.
SMD ALUMINUM POLYMER CAPACITORS
CAP ALUM POLY 47UF 20% 6.3V SMD
CAP ALUM POLY 47UF 20% 6.3V SMD
47µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 25mOhm 1000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Cornell Dubilier | Illinois Capacitor | Acme Chip Technology Co., Limited | Lingto Electronic Limited | DigiKey | Richardson RFPD | |
---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 476XMPL6R3MG19 | 476XMPL6R3MG19 | 476XMPL6R3MG19 | 476XMPL6R3MG19 | 476XMPL6R3MG19-ND | 476XMPL6R3MG19 |
Product Name | ALUMINUM POLYMER CAPACITORS, Molded Chip | SMD ALUMINUM POLYMER CAPACITORS | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | |
Capacitance Tolerance | -20 (+/- %) | 20 (+/- %) | 20 (+/- %) |