Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
SUPER CAPACITOR ALUMINUM ELECT 200F 2.7V, 20%, RADIAL; Capacitance:200F; Voltage(DC):2.7V; Capacitor Terminals:Snap-In; Capacitance Tolerance:± 20%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 60°C; ESR:0.014ohm RoHS Compliant: Yes
DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with densities so high that these capacitors can be used to applications normally reserved for batteries. Supercapacitors are not as volumetrically efficient and are more expensive than batteries but they do have other advantages over batteries making the preferred choice in applications requiring a large amount of energy storage to be stored and delivered in bursts repeatedly.
Features:
| Cornell Dubilier | Illinois Capacitor | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 207DCN2R7M | 207DCN2R7M | 15R6258 | 70112419 |
| Product Name | SUPERCAPACITORS, Supercapacitors Cells | High pulse power, extends battery life Capacitors | Super Capacitor Aluminum Elect 200F 2.7V, 20%, Radial; Capacitance Illinois Capacitor | CAPACITOR; SUPER CAP; 200 FARAD 2.7VDC 20% |
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 60 C (-40 to 140 F) | |||
| Capacitance Range | 2.00E8 microF | 2.00E8 microF | 2.00E8 microF | |
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts | |
| Configuration / Form Factor | Leaded Capacitor; Snap-In | Leaded Capacitor |