Cornell Dubilier SUPERCAPACITORS, Supercapacitors Cells 155DCN5R5M

Description
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Request a Quote Datasheet
Description
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SUPERCAPACITORS, Supercapacitors Cells - 155DCN5R5M - Cornell Dubilier
Liberty, SC, United States
SUPERCAPACITORS, Supercapacitors Cells
155DCN5R5M
SUPERCAPACITORS, Supercapacitors Cells 155DCN5R5M
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.

Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.

Supplier's Site Datasheet
Des Plaines, IL, United States
High pulse power, extends battery life Capacitors
155DCN5R5M
High pulse power, extends battery life Capacitors 155DCN5R5M
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Capacitor, 1.5F, 5.5V, 0.2Ohm, Radial; Capacitance Illinois Capacitor - 66W2821 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 1.5F, 5.5V, 0.2Ohm, Radial; Capacitance Illinois Capacitor
66W2821
Capacitor, 1.5F, 5.5V, 0.2Ohm, Radial; Capacitance Illinois Capacitor 66W2821
CAPACITOR, 1.5F, 5.5V, 0.2OHM, RADIAL; Capacitance:1.5F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:12.3mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can RoHS Compliant: Yes

CAPACITOR, 1.5F, 5.5V, 0.2OHM, RADIAL; Capacitance:1.5F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:12.3mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can RoHS Compliant: Yes

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - 155DCN5R5M - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
155DCN5R5M
Electric Double Layer Capacitors (EDLC), Supercapacitors 155DCN5R5M
CAP 1.5F 20% 5.5V T/H

CAP 1.5F 20% 5.5V T/H

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 155DCN5R5M 155DCN5R5M 66W2821 155DCN5R5M
Product Name SUPERCAPACITORS, Supercapacitors Cells High pulse power, extends battery life Capacitors Capacitor, 1.5F, 5.5V, 0.2Ohm, Radial; Capacitance Illinois Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors
Technology Ultracapacitor Multilayer
Operating Temperature -40 to 60 C (-40 to 140 F) -40 to 60 C (-40 to 140 F)
Capacitance Range 1.50E6 microF 1.50E6 microF 1.50E6 microF
WVDC 5.5 volts 5.5 volts
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

SUPERCAPACITORS, Supercapacitor Coin Cells - EDC224Z5R5C - Cornell Dubilier
Specs
Technology Ultracapacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
3 suppliers
ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C232U150BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details