CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative Flatpack series of aluminum electrolytic capacitors for ruggedized applications and space savings.
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
CAP, 100UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:2.321ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:SML Series; Product Diameter:6.3mm RoHS Compliant: Yes
| Cornell Dubilier | Illinois Capacitor | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 107SML035M | 107SML035M | 54AH7366 |
| Product Name | ALUMINUM ELECTROLYTIC CAPACITORS, Surface Mount | SURFACE MOUNT Capacitors | Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Illinois Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | |
| Capacitance Tolerance | -20 (+/- %) | ||
| WVDC | 35 volts | 35 volts |