CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative Flatpack series of aluminum electrolytic capacitors for ruggedized applications and space savings.
Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals
CAP ALUM SCREW
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | Richardson RFPD | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 101C362U075AA2B | 101C362U075AA2B-ND | 101C362U075AA2B | 101C362U075AA2B |
Product Name | ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
Capacitance Range | 3600 microF | 3600 microF | ||
Capacitance Tolerance | -10 (+/- %) | 75 (+/- %) |