Coperion K-Tron Vibratory Feeder KV2-F

Description
K-Tron's vibratory feeders are designed for the accurate and reliable feeding of fibers, glass fibers, granules, rough-grained powders, and other abrasive or fragile ingredients. Vibratory feeders are especially suited for products with abrasive reaction. Vibratory trays are available in three sizes and can be combined with various hopper sizes to feed difficult materials like glass fiber. All parts in contact with the material being fed are stainless steel. An adjustable fiber equalizer is part of the feeder tray. The modular design allows easy interchange of the hopper, drive, or even another type of feeder (e.g single-screw or twin-screw). The KV1 model is a compact vibratory feeder for low feed rates, pilot plants and laboratories. The KV2 and KV3 are our standard modular feeder models with vibratory feeding trays. The KV2-F and KV3-F vibratory feeder models are designed especially for feeding fibers. Vibratory feeder with fiber equalizer (Fiber model only), Designed for accurate and reliable feeding of glass fibers with lengths of 3 to 6 mm (Fiber model only), Designed also for feeding of other fibers with same degree of difficult behavior, Totally enclosed channel, i.e no fiber contamination of surroundings, The vibrating tray is very short in lenth due to the efficient function of the equalizer, Few parts, Maintenance free, i.e no mechanical parts and joints that could wear, Vibrating Tray: Three sizes depending on feed rate, Adjustable fiber equalizer in different configurations to match feed rate and behavior, Outlets: Horizontal, Verticle, and Verticle with pressure compensation, Hopper size: 50L and 100L.
Description
K-Tron's vibratory feeders are designed for the accurate and reliable feeding of fibers, glass fibers, granules, rough-grained powders, and other abrasive or fragile ingredients. Vibratory feeders are especially suited for products with abrasive reaction. Vibratory trays are available in three sizes and can be combined with various hopper sizes to feed difficult materials like glass fiber. All parts in contact with the material being fed are stainless steel. An adjustable fiber equalizer is part of the feeder tray. The modular design allows easy interchange of the hopper, drive, or even another type of feeder (e.g single-screw or twin-screw). The KV1 model is a compact vibratory feeder for low feed rates, pilot plants and laboratories. The KV2 and KV3 are our standard modular feeder models with vibratory feeding trays. The KV2-F and KV3-F vibratory feeder models are designed especially for feeding fibers. Vibratory feeder with fiber equalizer (Fiber model only), Designed for accurate and reliable feeding of glass fibers with lengths of 3 to 6 mm (Fiber model only), Designed also for feeding of other fibers with same degree of difficult behavior, Totally enclosed channel, i.e no fiber contamination of surroundings, The vibrating tray is very short in lenth due to the efficient function of the equalizer, Few parts, Maintenance free, i.e no mechanical parts and joints that could wear, Vibrating Tray: Three sizes depending on feed rate, Adjustable fiber equalizer in different configurations to match feed rate and behavior, Outlets: Horizontal, Verticle, and Verticle with pressure compensation, Hopper size: 50L and 100L.

Suppliers

Company
Product
Description
Supplier Links
Vibratory Feeder - KV2-F - Coperion K-Tron
Pitman, NJ, United States
Vibratory Feeder
KV2-F
Vibratory Feeder KV2-F
K-Tron's vibratory feeders are designed for the accurate and reliable feeding of fibers, glass fibers, granules, rough-grained powders, and other abrasive or fragile ingredients. Vibratory feeders are especially suited for products with abrasive reaction. Vibratory trays are available in three sizes and can be combined with various hopper sizes to feed difficult materials like glass fiber. All parts in contact with the material being fed are stainless steel. An adjustable fiber equalizer is part of the feeder tray. The modular design allows easy interchange of the hopper, drive, or even another type of feeder (e.g single-screw or twin-screw). The KV1 model is a compact vibratory feeder for low feed rates, pilot plants and laboratories. The KV2 and KV3 are our standard modular feeder models with vibratory feeding trays. The KV2-F and KV3-F vibratory feeder models are designed especially for feeding fibers. Vibratory feeder with fiber equalizer (Fiber model only), Designed for accurate and reliable feeding of glass fibers with lengths of 3 to 6 mm (Fiber model only), Designed also for feeding of other fibers with same degree of difficult behavior, Totally enclosed channel, i.e no fiber contamination of surroundings, The vibrating tray is very short in lenth due to the efficient function of the equalizer, Few parts, Maintenance free, i.e no mechanical parts and joints that could wear, Vibrating Tray: Three sizes depending on feed rate, Adjustable fiber equalizer in different configurations to match feed rate and behavior, Outlets: Horizontal, Verticle, and Verticle with pressure compensation, Hopper size: 50L and 100L.

K-Tron's vibratory feeders are designed for the accurate and reliable feeding of fibers, glass fibers, granules, rough-grained powders, and other abrasive or fragile ingredients. Vibratory feeders are especially suited for products with abrasive reaction. Vibratory trays are available in three sizes and can be combined with various hopper sizes to feed difficult materials like glass fiber. All parts in contact with the material being fed are stainless steel. An adjustable fiber equalizer is part of the feeder tray. The modular design allows easy interchange of the hopper, drive, or even another type of feeder (e.g single-screw or twin-screw). The KV1 model is a compact vibratory feeder for low feed rates, pilot plants and laboratories. The KV2 and KV3 are our standard modular feeder models with vibratory feeding trays. The KV2-F and KV3-F vibratory feeder models are designed especially for feeding fibers. Vibratory feeder with fiber equalizer (Fiber model only), Designed for accurate and reliable feeding of glass fibers with lengths of 3 to 6 mm (Fiber model only), Designed also for feeding of other fibers with same degree of difficult behavior, Totally enclosed channel, i.e no fiber contamination of surroundings, The vibrating tray is very short in lenth due to the efficient function of the equalizer, Few parts, Maintenance free, i.e no mechanical parts and joints that could wear, Vibrating Tray: Three sizes depending on feed rate, Adjustable fiber equalizer in different configurations to match feed rate and behavior, Outlets: Horizontal, Verticle, and Verticle with pressure compensation, Hopper size: 50L and 100L.

Supplier's Site

Technical Specifications

  Coperion K-Tron
Product Category Solids Feeders
Product Number KV2-F
Product Name Vibratory Feeder
Feeder Type Vibratory Feeder
Application / Operation Metering
Flow Control Volumetric
Common Features Integral Hopper or Bin; Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Fill-To-Weight Bulk Solids Filling Station - CentriFill™ 1000 - Eastern Instruments
Specs
Feeder Type Gravimetric Feeder
Application / Operation Filling; Metering
Flow Control Volumetric; Gravimetric
View Details
Quick Take Apart Series Rotary Airlock Valve -  - Prater
Specs
Feeder Type Star
Flow Control Volumetric
Material Characteristics Dry or Free Flowing
View Details
Multiple Screw Feeder -  - Komline
Specs
Feeder Type Screw
Application / Operation Conveyor; Discharging
Flow Control Volumetric
View Details
Vibrating Feeder - AMPLI-FLOW Model FCS - Carrier Vibrating Equipment, Inc.
Carrier Vibrating Equipment, Inc.
Specs
Feeder Type Vibratory Feeder
Application / Operation Conveyor
View Details