CoorsTek Alumina Engineered Ceramics FG-995

Description
Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates enhanced wear and corrosion resistance — creating a continuous scale of various alumina grades, compositions, and performance. Aluminas are used in both general use and specialized applications. A grade is selected to fit the application environment. Alumina compositions and microstructures can be formulated to meet the specific performance requirements of more demanding applications. General use Wear resistance Electrical insulator Dielectric strength Low dielectric loss Ceramic Expertise As a leading technical ceramics manufacturer, CoorsTek offers an extensive line of aluminas. Our ceramics experts tailor the choice of alumina grade to meet the specific application requirements. CoorsTek has developed over 100 unique alumina compositions, optimized for specific application requirements. Let our experts help you determine the best-fit material for your application.
Description
Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates enhanced wear and corrosion resistance — creating a continuous scale of various alumina grades, compositions, and performance. Aluminas are used in both general use and specialized applications. A grade is selected to fit the application environment. Alumina compositions and microstructures can be formulated to meet the specific performance requirements of more demanding applications. General use Wear resistance Electrical insulator Dielectric strength Low dielectric loss Ceramic Expertise As a leading technical ceramics manufacturer, CoorsTek offers an extensive line of aluminas. Our ceramics experts tailor the choice of alumina grade to meet the specific application requirements. CoorsTek has developed over 100 unique alumina compositions, optimized for specific application requirements. Let our experts help you determine the best-fit material for your application.
Datasheet
Datasheet Summary
Powered by GS/AI

FG-995 is a high-purity alumina ceramic with a nominal composition of 99.5% Al2O3. It exhibits a density of 3.90 g/cm¬= and demonstrates excellent mechanical properties, including a flexural strength of 360 MPa and a compressive strength of 2600 MPa at 20¬8C. The material has a hardness of 14.1 GPa and a fracture toughness ranging from 4 to 5 MPa m1/2, making it suitable for applications requiring high durability and resistance to wear. Thermally, FG-995 has a thermal conductivity of 30.0 W/m K and a coefficient of thermal expansion of 8.2 x 10^-6/¬8C, which indicates good thermal stability. Its dielectric properties include a dielectric strength of 8.7 kV/mm and a volume resistivity greater than 10^14 ohm-cm at room temperature, making it an effective electrical insulator. This alumina ceramic is manufactured using advanced processes, ensuring high-quality production suitable for both prototype development and high-volume applications. The material's properties make it ideal for use in demanding environments, including wear-resistant components and electrical insulators.

Datasheet Summary
Powered by GS/AI

FG-995 is a high-purity alumina ceramic with a nominal composition of 99.5% Al2O3. It exhibits a density of 3.90 g/cm¬= and demonstrates excellent mechanical properties, including a flexural strength of 360 MPa and a compressive strength of 2600 MPa at 20¬8C. The material has a hardness of 14.1 GPa and a fracture toughness ranging from 4 to 5 MPa m1/2, making it suitable for applications requiring high durability and resistance to wear. Thermally, FG-995 has a thermal conductivity of 30.0 W/m K and a coefficient of thermal expansion of 8.2 x 10^-6/¬8C, which indicates good thermal stability. Its dielectric properties include a dielectric strength of 8.7 kV/mm and a volume resistivity greater than 10^14 ohm-cm at room temperature, making it an effective electrical insulator. This alumina ceramic is manufactured using advanced processes, ensuring high-quality production suitable for both prototype development and high-volume applications. The material's properties make it ideal for use in demanding environments, including wear-resistant components and electrical insulators.

Suppliers

Company
Product
Description
Supplier Links
Alumina Engineered Ceramics - FG-995 - CoorsTek
Golden, CO, USA
Alumina Engineered Ceramics
FG-995
Alumina Engineered Ceramics FG-995
Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates enhanced wear and corrosion resistance — creating a continuous scale of various alumina grades, compositions, and performance. Aluminas are used in both general use and specialized applications. A grade is selected to fit the application environment. Alumina compositions and microstructures can be formulated to meet the specific performance requirements of more demanding applications. General use Wear resistance Electrical insulator Dielectric strength Low dielectric loss Ceramic Expertise As a leading technical ceramics manufacturer, CoorsTek offers an extensive line of aluminas. Our ceramics experts tailor the choice of alumina grade to meet the specific application requirements. CoorsTek has developed over 100 unique alumina compositions, optimized for specific application requirements. Let our experts help you determine the best-fit material for your application.

Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates enhanced wear and corrosion resistance — creating a continuous scale of various alumina grades, compositions, and performance.

Aluminas are used in both general use and specialized applications. A grade is selected to fit the application environment. Alumina compositions and microstructures can be formulated to meet the specific performance requirements of more demanding applications.

  • General use
  • Wear resistance
  • Electrical insulator
  • Dielectric strength
  • Low dielectric loss

Ceramic Expertise

As a leading technical ceramics manufacturer, CoorsTek offers an extensive line of aluminas. Our ceramics experts tailor the choice of alumina grade to meet the specific application requirements.

CoorsTek has developed over 100 unique alumina compositions, optimized for specific application requirements. Let our experts help you determine the best-fit material for your application.

Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Industrial Ceramic Materials
Product Number FG-995
Product Name Alumina Engineered Ceramics
Material Type Alumina
Composition 98.5% Al2O3
Applications Injection Molding, Roll Compacting, Extruding, Co-firing, Isostatic Pressing, Dry Pressing, Hot Pressing, Tape Casting, Slip Casting
Performance Features Machinable ceramic
Max Use Temperature 1800 C (3272 F)
Unlock Full Specs
to access all available technical data

Similar Products

Customized zirconia ceramic cutter -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Aluminum Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Structural
View Details
High Purity Alumina Beads and Mill Jars -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications HV / Electrical; Scientific Research
Performance Features High corrosion resistance to the acid and the alkali
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details