CoorsTek Ceramic Armor Panels for Aircraft Cerashield™

Description
CoorsTek provides some of the lightest armor components by developing specialty materials and processes for superior ballistic performance with minimal weight. Our lightweight technical ceramic tiles employ tight-tolerance manufacturing standards, high-purity formulations, and controlled microstructures to ensure durable performance, and consistently reliable defense to unexpected threats. Performance & Assembly Advantages CoorsTek CeraShield™ ceramics offer many advantages over conventional materials. Our specially formulated ceramic armor materials provide: Low weight High hardness Controlled, uniform microstructures Compatibility for use in finished armor systems with proven ballistic performance for national and international design standards CoorsTek offers advanced ceramic tiles of a large range of shapes and sizes in addition to customized assemblies. Our engineers utilize modular assemblies to maximize protection while allowing for quick replacement and minimal weight. Superior Lightweight Protection Using Next-Generation Ceramic Materials CoorsTek offers lightweight, superior-quality aircraft armor tiles in a wide variety of shapes, sizes, thicknesses, and materials including: CeraShield™ High-Density Aluminum Oxides Traditional monolithic material CeraShield™ Silicon Carbides Superior hardness for advanced threats Lower weight with higher performance benefits CeraShield™ Boron Carbides Exceedingly hard for extreme energy dissipation Lowest density for ultra-lightweight designs CoorsTek can produce tiles at extremely high-volume production while maintaining excellent quality standards utilizing multiple secure facilities.
Datasheet
Description
CoorsTek provides some of the lightest armor components by developing specialty materials and processes for superior ballistic performance with minimal weight. Our lightweight technical ceramic tiles employ tight-tolerance manufacturing standards, high-purity formulations, and controlled microstructures to ensure durable performance, and consistently reliable defense to unexpected threats. Performance & Assembly Advantages CoorsTek CeraShield™ ceramics offer many advantages over conventional materials. Our specially formulated ceramic armor materials provide: Low weight High hardness Controlled, uniform microstructures Compatibility for use in finished armor systems with proven ballistic performance for national and international design standards CoorsTek offers advanced ceramic tiles of a large range of shapes and sizes in addition to customized assemblies. Our engineers utilize modular assemblies to maximize protection while allowing for quick replacement and minimal weight. Superior Lightweight Protection Using Next-Generation Ceramic Materials CoorsTek offers lightweight, superior-quality aircraft armor tiles in a wide variety of shapes, sizes, thicknesses, and materials including: CeraShield™ High-Density Aluminum Oxides Traditional monolithic material CeraShield™ Silicon Carbides Superior hardness for advanced threats Lower weight with higher performance benefits CeraShield™ Boron Carbides Exceedingly hard for extreme energy dissipation Lowest density for ultra-lightweight designs CoorsTek can produce tiles at extremely high-volume production while maintaining excellent quality standards utilizing multiple secure facilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Armor Panels for Aircraft - Cerashield™ - CoorsTek
Golden, CO, USA
Ceramic Armor Panels for Aircraft
Cerashield™
Ceramic Armor Panels for Aircraft Cerashield™
CoorsTek provides some of the lightest armor components by developing specialty materials and processes for superior ballistic performance with minimal weight. Our lightweight technical ceramic tiles employ tight-tolerance manufacturing standards, high-purity formulations, and controlled microstructures to ensure durable performance, and consistently reliable defense to unexpected threats. Performance & Assembly Advantages CoorsTek CeraShield™ ceramics offer many advantages over conventional materials. Our specially formulated ceramic armor materials provide: Low weight High hardness Controlled, uniform microstructures Compatibility for use in finished armor systems with proven ballistic performance for national and international design standards CoorsTek offers advanced ceramic tiles of a large range of shapes and sizes in addition to customized assemblies. Our engineers utilize modular assemblies to maximize protection while allowing for quick replacement and minimal weight. Superior Lightweight Protection Using Next-Generation Ceramic Materials CoorsTek offers lightweight, superior-quality aircraft armor tiles in a wide variety of shapes, sizes, thicknesses, and materials including: CeraShield™ High-Density Aluminum Oxides Traditional monolithic material CeraShield™ Silicon Carbides Superior hardness for advanced threats Lower weight with higher performance benefits CeraShield™ Boron Carbides Exceedingly hard for extreme energy dissipation Lowest density for ultra-lightweight designs CoorsTek can produce tiles at extremely high-volume production while maintaining excellent quality standards utilizing multiple secure facilities.

CoorsTek provides some of the lightest armor components by developing specialty materials and processes for superior ballistic performance with minimal weight. Our lightweight technical ceramic tiles employ tight-tolerance manufacturing standards, high-purity formulations, and controlled microstructures to ensure durable performance, and consistently reliable defense to unexpected threats.

Performance & Assembly Advantages

CoorsTek CeraShield™ ceramics offer many advantages over conventional materials. Our specially formulated ceramic armor materials provide:

  • Low weight
  • High hardness
  • Controlled, uniform microstructures
  • Compatibility for use in finished armor systems with proven ballistic performance for national and international design standards

CoorsTek offers advanced ceramic tiles of a large range of shapes and sizes in addition to customized assemblies. Our engineers utilize modular assemblies to maximize protection while allowing for quick replacement and minimal weight.

Superior Lightweight Protection Using Next-Generation Ceramic Materials

CoorsTek offers lightweight, superior-quality aircraft armor tiles in a wide variety of shapes, sizes, thicknesses, and materials including:

  • CeraShield™ High-Density Aluminum Oxides
    • Traditional monolithic material
  • CeraShield™ Silicon Carbides
    • Superior hardness for advanced threats
    • Lower weight with higher performance benefits
  • CeraShield™ Boron Carbides
    • Exceedingly hard for extreme energy dissipation
    • Lowest density for ultra-lightweight designs

CoorsTek can produce tiles at extremely high-volume production while maintaining excellent quality standards utilizing multiple secure facilities.

Supplier's Site Datasheet
Ceramic Body Armor Components - Cerashield™ - CoorsTek
Golden, CO, USA
Ceramic Body Armor Components
Cerashield™
Ceramic Body Armor Components Cerashield™
NEXT-GENERATION CERAMIC TORSO PLATES For over three decades, CoorsTek has worked with top armor integrators to develop the next-generation of advanced ceramic body armor components. Superior Protection Using Next-Generation Ceramic Torso Plates CoorsTek offers lightweight, superior-quality torso plates in a wide variety of shapes, sizes, thicknesses, and materials including: CeraShield™ High-Density Aluminum Oxides Traditional monolithic plate material Standard sizes and shapes including all SAPI sizes. Custom thicknesses available from 1 mm and up CeraShield™ Silicon Carbides Superior hardness for advanced threats Lower weight with higher performance benefits CeraShield™ Boron Carbides Exceedingly hard for extreme energy dissipation Lowest density for ultra-lightweight designs We operate multiple high-capacity, secure facilities with the ability to produce a high-volume of components while maintaining excellent quality standards. Representative examples of our standard plates are illustrated above. Most sizes and shapes use our CeraShield™ materials. Custom shapes, sizes, and thicknesses are readily manufactured to customer specification. BORON CARBIDE ARMOR CoorsTek offers lightweight, superior-quality torso plates in a wide variety of shapes, sizes, and thicknesses. Our CeraShield™ reaction-bonded boron carbide has low density for ultra-lightweight designs. Representative examples include SAPI shape, double-curve, triple-curve, multi-curve, and side plates. Standard shapes and sizes are readily offered. Custom shapes, sizes, and thicknesses are readily manufactured to customer specification.

NEXT-GENERATION CERAMIC TORSO PLATES

For over three decades, CoorsTek has worked with top armor integrators to develop the next-generation of advanced ceramic body armor components.

Superior Protection Using Next-Generation Ceramic Torso Plates

CoorsTek offers lightweight, superior-quality torso plates in a wide variety of shapes, sizes, thicknesses, and materials including:

  • CeraShield™ High-Density Aluminum Oxides
    • Traditional monolithic plate material
    • Standard sizes and shapes including all SAPI sizes.
    • Custom thicknesses available from 1 mm and up
  • CeraShield™ Silicon Carbides
    • Superior hardness for advanced threats
    • Lower weight with higher performance benefits
  • CeraShield™ Boron Carbides
    • Exceedingly hard for extreme energy dissipation
    • Lowest density for ultra-lightweight designs

We operate multiple high-capacity, secure facilities with the ability to produce a high-volume of components while maintaining excellent quality standards.

Representative examples of our standard plates are illustrated above. Most sizes and shapes use our CeraShield™ materials. Custom shapes, sizes, and thicknesses are readily manufactured to customer specification.

BORON CARBIDE ARMOR

CoorsTek offers lightweight, superior-quality torso plates in a wide variety of shapes, sizes, and thicknesses. Our CeraShield™ reaction-bonded boron carbide has low density for ultra-lightweight designs.
Representative examples include SAPI shape, double-curve, triple-curve, multi-curve, and side plates. Standard shapes and sizes are readily offered. Custom shapes, sizes, and thicknesses are readily manufactured to customer specification.

Supplier's Site Datasheet
Ceramic Armor Components - Cerashield™ - CoorsTek
Golden, CO, USA
Ceramic Armor Components
Cerashield™
Ceramic Armor Components Cerashield™
CoorsTek manufactures lightweight, superior ballistic performance ceramic components for armor integration. Each product is made of next-generation materials, shapes, and sizes for use in body, ground vehicle, aircraft, and marine applications to protect the soldiers of today and tomorrow. CoorsTek produces ceramic armor components used as the ballistic armor strikeface of lightweight composite armor systems. CeraShield™ ceramics work with appropriate backing systems to neutralize various ballistic threats including armor-piercing rounds and IED shrapnel. Armor Integration Services For our customers requiring a comprehensive armor solution, CoorsTek subsidiaries, CoorsTek Armor Solutions (USA only) and DEW Engineering and Development, provide full-service integration solutions for next-generation protective armor systems. Custom Defense Industry Components Our ceramics experts have worked with the military and defense components for over 70 years and have proven to be a reliable, secure partner. CoorsTek can provide the components needed for your next-generation defense application.

CoorsTek manufactures lightweight, superior ballistic performance ceramic components for armor integration. Each product is made of next-generation materials, shapes, and sizes for use in body, ground vehicle, aircraft, and marine applications to protect the soldiers of today and tomorrow.

CoorsTek produces ceramic armor components used as the ballistic armor strikeface of lightweight composite armor systems. CeraShield™ ceramics work with appropriate backing systems to neutralize various ballistic threats including armor-piercing rounds and IED shrapnel.

Armor Integration Services

For our customers requiring a comprehensive armor solution, CoorsTek subsidiaries, CoorsTek Armor Solutions (USA only) and DEW Engineering and Development, provide full-service integration solutions for next-generation protective armor systems.

Custom Defense Industry Components

Our ceramics experts have worked with the military and defense components for over 70 years and have proven to be a reliable, secure partner. CoorsTek can provide the components needed for your next-generation defense application.

Supplier's Site
Ground Vehicle Ceramic Armor Components - Cerashield™ - CoorsTek
Golden, CO, USA
Ground Vehicle Ceramic Armor Components
Cerashield™
Ground Vehicle Ceramic Armor Components Cerashield™
CoorsTek supplies custom ceramic armor components for use in vehicle protection systems. Our lightweight materials help to increase efficiency while meeting or exceeding the performance of traditional steel-based systems. Advanced Ceramic Vehicle Tiles Exceptionally well-suited for vehicular applications, CoorsTek produces lightweight technical ceramic tiles using tight-tolerance standards, high-purity formulations, and controlled microstructures to ensure a consistently reliable defense to unexpected threats. CERASHIELD™ CERAMIC ARMOR GROUND VEHICLE COMPONENTS CoorsTek supplies custom ceramic armor components for use in vehicle protection systems. Our lightweight materials help to increase efficiency while meeting or exceeding the performance of traditional steel-based systems. CoorsTek provides armor components to armor integrators building: Military Vehicles Armored Vehicles Police & SWAT Personal & VIP vehicles Performance Advantages CoorsTek CeraShield™ ceramics offer many advantages over conventional materials. Our specially formulated ceramic armor materials provide: Low weight High hardness Controlled, uniform microstructures Compatibility for use in finished armor systems with proven performance for national and international ballistic standards Superior Lightweight Protection Using Next-Generation Ceramic Materials CoorsTek offers lightweight, superior-quality vehicle armor panels in a wide variety of shapes, sizes, thicknesses, and materials including: CeraShield™ High-Density Aluminum Oxides Traditional monolithic tile material CeraShield™ Silicon Carbides Superior hardness for advanced threats Lower weight with higher performance benefits CeraShield™ Boron Carbides Exceedingly hard for extreme energy dissipation Lowest density for ultra-lightweight designs CoorsTek has the capacity to produce vehicle panels at extremely high-volume production while maintaining excellent quality standards through utilizing multiple secure facilities.

CoorsTek supplies custom ceramic armor components for use in vehicle protection systems. Our lightweight materials help to increase efficiency while meeting or exceeding the performance of traditional steel-based systems.

Advanced Ceramic Vehicle Tiles

Exceptionally well-suited for vehicular applications, CoorsTek produces lightweight technical ceramic tiles using tight-tolerance standards, high-purity formulations, and controlled microstructures to ensure a consistently reliable defense to unexpected threats.

CERASHIELD™ CERAMIC ARMOR GROUND VEHICLE COMPONENTS

CoorsTek supplies custom ceramic armor components for use in vehicle protection systems. Our lightweight materials help to increase efficiency while meeting or exceeding the performance of traditional steel-based systems.

CoorsTek provides armor components to armor integrators building:

  • Military Vehicles
  • Armored Vehicles
  • Police & SWAT
  • Personal & VIP vehicles
  • Performance Advantages

CoorsTek CeraShield™ ceramics offer many advantages over conventional materials. Our specially formulated ceramic armor materials provide:

  • Low weight
  • High hardness
  • Controlled, uniform microstructures
  • Compatibility for use in finished armor systems with proven performance for national and international ballistic standards

Superior Lightweight Protection Using Next-Generation Ceramic Materials

CoorsTek offers lightweight, superior-quality vehicle armor panels in a wide variety of shapes, sizes, thicknesses, and materials including:

  • CeraShield™ High-Density Aluminum Oxides
    • Traditional monolithic tile material
  • CeraShield™ Silicon Carbides
    • Superior hardness for advanced threats
    • Lower weight with higher performance benefits
  • CeraShield™ Boron Carbides
    • Exceedingly hard for extreme energy dissipation
    • Lowest density for ultra-lightweight designs

CoorsTek has the capacity to produce vehicle panels at extremely high-volume production while maintaining excellent quality standards through utilizing multiple secure facilities.

Supplier's Site Datasheet

Technical Specifications

  CoorsTek CoorsTek
Product Category Protective Liners and Lining Systems Protective Liners and Lining Systems
Product Number Cerashield™ Cerashield™
Product Name Ceramic Armor Panels for Aircraft Ceramic Armor Components
Function Impact; Blast Mitigation Impact; Blast Mitigation
Unlock Full Specs
to access all available technical data

Similar Products

Silica Woven Fabric and Textiles - SILTEX® - Mid-Mountain Materials, Inc.
Specs
Function Heat or Fire Protection
Thickness 0.0270 to 0.2000 inch (0.6858 to 5.08 mm)
Industry / Application Furnace / Refractory; PowerGeneration; Welding Blankets, Curtains, Pads, Furnace/Turbine/Thermocouple Insulation, Fire-Resistant Doors
View Details
Glass Lining -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Industry / Application Water; Pipes / Piping
Form Liner
View Details
Polyurethane Foam Wall System - Blast-Tamer® - General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Specs
Function Heat or Fire Protection; Blast Mitigation
Industry / Application Mining; Construction; Military / Aerospace; Walls
Liner Materials Urethane / Polyurethane
View Details
Custom Wear Plates and Liners - HPA Cobalt 6B - High Performance Alloys, Inc.
Specs
Function Abrasion or Sliding Wear
Industry / Application Chemical; Food Contact, Pharmaceutical or Sanitary
Liner Materials Metal
View Details