CoorsTek Advanced Ceramic Catalyst Supports & Media

Description
Petrochemical & Chemical Manufacturing Solutions CoorsTek offers a wide range of ceramic catalyst support media for precision manufacturing of chemicals and petrochemicals. As a world leader in advanced technical ceramics, CoorsTek has deep materials expertise and exceptional high-volume capabilities. Consistent, Pressed Catalyst Support Media & Components Improve Performance Preferred for their performance and process control, CoorsTek ceramic rings are pressed in multi-cavity molds for precise dimensions and geometries. High-Purity Ceramic Materials for Catalyst Support CoorsTek advanced ceramics are engineered to your specific chemical composition and performance requirements including: Aluminas Silicon Carbides Steatites You'll find our materials: Resist corrosion in aggressive chemical environments Reduce particulate contamination Exhibit high-purity characteristics Significantly reduce grit, fine powder clogs, and contamination vs. extruded media Ceramic Catalyst Benefits & Capabilities Precise dimensional tolerances Constant liter weight Virtual elimination of hot spots Exceptionally low pressure drops in chemical converters Typical Chemical Processing Applications Include: Fixed-bed reactors Slurry-bed reactors Shell-type catalyst Phthalic Anhydride (PA) catalyst supports Maleic Anhydride (MAN) catalyst supports Oxichlorination fixed bed catalyst supports LSA carriers HSA carriers
Description
Petrochemical & Chemical Manufacturing Solutions CoorsTek offers a wide range of ceramic catalyst support media for precision manufacturing of chemicals and petrochemicals. As a world leader in advanced technical ceramics, CoorsTek has deep materials expertise and exceptional high-volume capabilities. Consistent, Pressed Catalyst Support Media & Components Improve Performance Preferred for their performance and process control, CoorsTek ceramic rings are pressed in multi-cavity molds for precise dimensions and geometries. High-Purity Ceramic Materials for Catalyst Support CoorsTek advanced ceramics are engineered to your specific chemical composition and performance requirements including: Aluminas Silicon Carbides Steatites You'll find our materials: Resist corrosion in aggressive chemical environments Reduce particulate contamination Exhibit high-purity characteristics Significantly reduce grit, fine powder clogs, and contamination vs. extruded media Ceramic Catalyst Benefits & Capabilities Precise dimensional tolerances Constant liter weight Virtual elimination of hot spots Exceptionally low pressure drops in chemical converters Typical Chemical Processing Applications Include: Fixed-bed reactors Slurry-bed reactors Shell-type catalyst Phthalic Anhydride (PA) catalyst supports Maleic Anhydride (MAN) catalyst supports Oxichlorination fixed bed catalyst supports LSA carriers HSA carriers

Suppliers

Company
Product
Description
Supplier Links
Advanced Ceramic Catalyst Supports & Media -  - CoorsTek
Golden, CO, USA
Advanced Ceramic Catalyst Supports & Media
Advanced Ceramic Catalyst Supports & Media
Petrochemical & Chemical Manufacturing Solutions CoorsTek offers a wide range of ceramic catalyst support media for precision manufacturing of chemicals and petrochemicals. As a world leader in advanced technical ceramics, CoorsTek has deep materials expertise and exceptional high-volume capabilities. Consistent, Pressed Catalyst Support Media & Components Improve Performance Preferred for their performance and process control, CoorsTek ceramic rings are pressed in multi-cavity molds for precise dimensions and geometries. High-Purity Ceramic Materials for Catalyst Support CoorsTek advanced ceramics are engineered to your specific chemical composition and performance requirements including: Aluminas Silicon Carbides Steatites You'll find our materials: Resist corrosion in aggressive chemical environments Reduce particulate contamination Exhibit high-purity characteristics Significantly reduce grit, fine powder clogs, and contamination vs. extruded media Ceramic Catalyst Benefits & Capabilities Precise dimensional tolerances Constant liter weight Virtual elimination of hot spots Exceptionally low pressure drops in chemical converters Typical Chemical Processing Applications Include: Fixed-bed reactors Slurry-bed reactors Shell-type catalyst Phthalic Anhydride (PA) catalyst supports Maleic Anhydride (MAN) catalyst supports Oxichlorination fixed bed catalyst supports LSA carriers HSA carriers

Petrochemical & Chemical Manufacturing Solutions

CoorsTek offers a wide range of ceramic catalyst support media for precision manufacturing of chemicals and petrochemicals.

As a world leader in advanced technical ceramics, CoorsTek has deep materials expertise and exceptional high-volume capabilities.

Consistent, Pressed Catalyst Support Media & Components Improve Performance

Preferred for their performance and process control, CoorsTek ceramic rings are pressed in multi-cavity molds for precise dimensions and geometries.

High-Purity Ceramic Materials for Catalyst Support

CoorsTek advanced ceramics are engineered to your specific chemical composition and performance requirements including:

  • Aluminas
  • Silicon Carbides
  • Steatites

You'll find our materials:

  • Resist corrosion in aggressive chemical environments
  • Reduce particulate contamination
  • Exhibit high-purity characteristics
  • Significantly reduce grit, fine powder clogs, and contamination vs. extruded media

Ceramic Catalyst Benefits & Capabilities

  • Precise dimensional tolerances
  • Constant liter weight
  • Virtual elimination of hot spots
  • Exceptionally low pressure drops in chemical converters

Typical Chemical Processing Applications Include:

  • Fixed-bed reactors
  • Slurry-bed reactors
  • Shell-type catalyst
  • Phthalic Anhydride (PA) catalyst supports
  • Maleic Anhydride (MAN) catalyst supports
  • Oxichlorination fixed bed catalyst supports
  • LSA carriers
  • HSA carriers
Supplier's Site

Technical Specifications

  CoorsTek
Product Category Catalyst Supports and Carriers
Product Name Advanced Ceramic Catalyst Supports & Media
Material Aluminum Oxide; Ceramic; Silicon Carbide; Steatites
Unlock Full Specs
to access all available technical data

Similar Products

Fine Silica Products - Resifa™ Sunlovely™ - AGC Chemicals Americas, Inc.
Specs
Material Silica / Glass
Carrier Shape Balls / Pellets
Pore Size 0.1000 nm (1 Å)
View Details
Low Surface Area (LSA) Catalyst Carrier - SA Series Alumina/Silica - Saint-Gobain Innovative Materials
Specs
Material Aluminum Oxide; Silica / Glass
Carrier Shape Balls / Pellets (optional feature); Extrudate / Pellet (optional feature); Honeycomb / Structured Material (optional feature); Rings (optional feature); Trilobes, Pentarings
Specific Surface Area 0.0200 to 1.5 m²/g
View Details
High Surface Area (HSA) Catalyst Carrier - ST Series  Titania - Saint-Gobain NorPro
Specs
Material Titania
Specific Surface Area 3 to 150 m²/g
Pore Size 15 to 160 nm (150 to 1600 Å)
View Details
2 suppliers
Ceramic Perforated Plaques - InfraCer™ - CoorsTek
Specs
Material Ceramic; Aluminum Silicate, Cordierite
Carrier Shape Honeycomb / Structured Material
View Details