CoorsTek Alumina Engineered Ceramics AD-90

Description
Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates enhanced wear and corrosion resistance — creating a continuous scale of various alumina grades, compositions, and performance. Aluminas are used in both general use and specialized applications. A grade is selected to fit the application environment. Alumina compositions and microstructures can be formulated to meet the specific performance requirements of more demanding applications. General use Wear resistance Electrical insulator Dielectric strength Low dielectric loss Ceramic Expertise As a leading technical ceramics manufacturer, CoorsTek offers an extensive line of aluminas. Our ceramics experts tailor the choice of alumina grade to meet the specific application requirements. CoorsTek has developed over 100 unique alumina compositions, optimized for specific application requirements. Let our experts help you determine the best-fit material for your application.
Description
Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates enhanced wear and corrosion resistance — creating a continuous scale of various alumina grades, compositions, and performance. Aluminas are used in both general use and specialized applications. A grade is selected to fit the application environment. Alumina compositions and microstructures can be formulated to meet the specific performance requirements of more demanding applications. General use Wear resistance Electrical insulator Dielectric strength Low dielectric loss Ceramic Expertise As a leading technical ceramics manufacturer, CoorsTek offers an extensive line of aluminas. Our ceramics experts tailor the choice of alumina grade to meet the specific application requirements. CoorsTek has developed over 100 unique alumina compositions, optimized for specific application requirements. Let our experts help you determine the best-fit material for your application.
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Alumina Engineered Ceramics - AD-90 - CoorsTek
Golden, CO, USA
Alumina Engineered Ceramics
AD-90
Alumina Engineered Ceramics AD-90
Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates enhanced wear and corrosion resistance — creating a continuous scale of various alumina grades, compositions, and performance. Aluminas are used in both general use and specialized applications. A grade is selected to fit the application environment. Alumina compositions and microstructures can be formulated to meet the specific performance requirements of more demanding applications. General use Wear resistance Electrical insulator Dielectric strength Low dielectric loss Ceramic Expertise As a leading technical ceramics manufacturer, CoorsTek offers an extensive line of aluminas. Our ceramics experts tailor the choice of alumina grade to meet the specific application requirements. CoorsTek has developed over 100 unique alumina compositions, optimized for specific application requirements. Let our experts help you determine the best-fit material for your application.

Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates enhanced wear and corrosion resistance — creating a continuous scale of various alumina grades, compositions, and performance.

Aluminas are used in both general use and specialized applications. A grade is selected to fit the application environment. Alumina compositions and microstructures can be formulated to meet the specific performance requirements of more demanding applications.

  • General use
  • Wear resistance
  • Electrical insulator
  • Dielectric strength
  • Low dielectric loss

Ceramic Expertise

As a leading technical ceramics manufacturer, CoorsTek offers an extensive line of aluminas. Our ceramics experts tailor the choice of alumina grade to meet the specific application requirements.

CoorsTek has developed over 100 unique alumina compositions, optimized for specific application requirements. Let our experts help you determine the best-fit material for your application.

Supplier's Site Datasheet

Technical Specifications

  CoorsTek
Product Category Industrial Ceramic Materials
Product Number AD-90
Product Name Alumina Engineered Ceramics
Material Type Alumina
Composition 90% Al2O3
Applications Injection Molding, Roll Compacting, Extruding, Co-firing, Isostatic Pressing, Dry Pressing, Hot Pressing, Tape Casting, Slip Casting
Performance Features Machinable ceramic
Max Use Temperature 1500 C (2732 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details