Cooner Wire Company Flat Braided Wire NE 24336

Description
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry.
Request a Quote
Description
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Braided Wire - NE 24336 - Cooner Wire Company
Chatsworth, CA, USA
Flat Braided Wire
NE 24336
Flat Braided Wire NE 24336
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry.

Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry.

Supplier's Site

Technical Specifications

  Cooner Wire Company
Product Category Bare Conductor Wire and Cable
Product Number NE 24336
Product Name Flat Braided Wire
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0057 lbs/ft (0.0085 g/mm)
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Extra-Wide Flat Braided Wire - NE 482830 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.4545 lbs/ft (0.6764 g/mm)
View Details
Stainless Steel Oval Braided Wire - NES 48936-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0360 lbs/ft (0.0535 g/mm)
View Details
Flat Braided Wire - NE 16136 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0013 lbs/ft (0.0019 g/mm)
View Details
Tubular Braided Wire - NEQL 481630 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.2564 lbs/ft (0.3816 g/mm)
View Details