ControlAir LLC High Flow Capacity Volume Booster Type 6100

Description
The ControlAir Type 6100 aluminum volume booster is a 1:1 signal to output relay that is utilized in applications that require high forward flow and exhaust capacities. Typically they are used to increase throttling speed of large volume valve actuators. They are suitable for either diaphragm or piston actuators. A fixed deadband and adjustable bypass valve combine to allow small incremental downstream adjustment without opening the main booster valve. The bypass valve is used to adjust dynamic response to provide stable operation over a wide range of actuator sizes. Features 1/4”, 1/2” or 3/4" NPT Porting Integral Adjustable Bypass Valve - Allows small incremental signal changes without opening the primary valve High Flow Capacity -For rapid actuator stroking Soft Valve Seat Design - Provides tight shutoff and eliminates leakage in steady state operation High Temperature Operation -Up to 200°F (93°C) 2 High Output Exhaust Vents -1/4" NPT exhaust vents optional 2 1/4" NPT Gauge Ports Balanced Supply Valve -Minimizes the effect of supply pressure variation
Datasheet
Description
The ControlAir Type 6100 aluminum volume booster is a 1:1 signal to output relay that is utilized in applications that require high forward flow and exhaust capacities. Typically they are used to increase throttling speed of large volume valve actuators. They are suitable for either diaphragm or piston actuators. A fixed deadband and adjustable bypass valve combine to allow small incremental downstream adjustment without opening the main booster valve. The bypass valve is used to adjust dynamic response to provide stable operation over a wide range of actuator sizes. Features 1/4”, 1/2” or 3/4" NPT Porting Integral Adjustable Bypass Valve - Allows small incremental signal changes without opening the primary valve High Flow Capacity -For rapid actuator stroking Soft Valve Seat Design - Provides tight shutoff and eliminates leakage in steady state operation High Temperature Operation -Up to 200°F (93°C) 2 High Output Exhaust Vents -1/4" NPT exhaust vents optional 2 1/4" NPT Gauge Ports Balanced Supply Valve -Minimizes the effect of supply pressure variation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Flow Capacity Volume Booster - Type 6100 - ControlAir LLC
Amherst, NH, USA
High Flow Capacity Volume Booster
Type 6100
High Flow Capacity Volume Booster Type 6100
The ControlAir Type 6100 aluminum volume booster is a 1:1 signal to output relay that is utilized in applications that require high forward flow and exhaust capacities. Typically they are used to increase throttling speed of large volume valve actuators. They are suitable for either diaphragm or piston actuators. A fixed deadband and adjustable bypass valve combine to allow small incremental downstream adjustment without opening the main booster valve. The bypass valve is used to adjust dynamic response to provide stable operation over a wide range of actuator sizes. Features 1/4”, 1/2” or 3/4" NPT Porting Integral Adjustable Bypass Valve - Allows small incremental signal changes without opening the primary valve High Flow Capacity -For rapid actuator stroking Soft Valve Seat Design - Provides tight shutoff and eliminates leakage in steady state operation High Temperature Operation -Up to 200°F (93°C) 2 High Output Exhaust Vents -1/4" NPT exhaust vents optional 2 1/4" NPT Gauge Ports Balanced Supply Valve -Minimizes the effect of supply pressure variation

The ControlAir Type 6100 aluminum volume booster is
a 1:1 signal to output relay that is utilized in applications
that require high forward flow and exhaust capacities.
Typically they are used to increase throttling speed of
large volume valve actuators. They are suitable for
either diaphragm or piston actuators. A fixed deadband
and adjustable bypass valve combine to allow small
incremental downstream adjustment without opening
the main booster valve. The bypass valve is used to
adjust dynamic response to provide stable operation
over a wide range of actuator sizes.

Features

  • 1/4”, 1/2” or 3/4" NPT Porting
  • Integral Adjustable Bypass Valve - Allows small incremental signal changes without opening the primary valve
  • High Flow Capacity -For rapid actuator stroking
  • Soft Valve Seat Design - Provides tight shutoff and eliminates leakage in steady state operation
  • High Temperature Operation -Up to 200°F (93°C)
  • 2 High Output Exhaust Vents -1/4" NPT exhaust vents optional
  • 2 1/4" NPT Gauge Ports
  • Balanced Supply Valve -Minimizes the effect of supply pressure variation
Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Pneumatic Relays and Volume Boosters
Product Number Type 6100
Product Name High Flow Capacity Volume Booster
Type Volume Booster
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - PT - Tecmark Corporation
Tecmark Corporation
Specs
Type Electric / Pneumatic Relay
View Details
 - 1900440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Switching Relay
View Details
FAIRCHILD - Volume Boosters, M200XLR -  - Rotork plc
Specs
Type Volume Booster
Flow Capacity 1800 SCFM (3060 m³/hr)
View Details
Snap-Acting Pneumatic  Relay - MITE 85 - ControlAir LLC
Specs
Type Snap Acting Relay
Maximum Pressure 120 psi (84.45 m H2O)
Port Size 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details