ControlAir LLC Volume Booster Type 600

Description
The Type-600 ratio relay volume booster is designed to use a pneumatic signal to produce an output pressure which has high flow capacity and can be amplified. This unit is most useful for systems requiring the conversion of a low flow control signal to the higher flow requirements of an operating system. Using an independent supply pressure for greater volume, the Type-600 relays up to 50 SCFM flow capacity to a final control element such as a valve actuator. The standard signal to output ratio is 1:1, however, the Type-600 is also available with an amplified ratio of 1:2, 1:3 and 1:6.
Datasheet
Description
The Type-600 ratio relay volume booster is designed to use a pneumatic signal to produce an output pressure which has high flow capacity and can be amplified. This unit is most useful for systems requiring the conversion of a low flow control signal to the higher flow requirements of an operating system. Using an independent supply pressure for greater volume, the Type-600 relays up to 50 SCFM flow capacity to a final control element such as a valve actuator. The standard signal to output ratio is 1:1, however, the Type-600 is also available with an amplified ratio of 1:2, 1:3 and 1:6.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volume Booster - Type 600 - ControlAir LLC
Amherst, NH, USA
Volume Booster
Type 600
Volume Booster Type 600
The Type-600 ratio relay volume booster is designed to use a pneumatic signal to produce an output pressure which has high flow capacity and can be amplified. This unit is most useful for systems requiring the conversion of a low flow control signal to the higher flow requirements of an operating system. Using an independent supply pressure for greater volume, the Type-600 relays up to 50 SCFM flow capacity to a final control element such as a valve actuator. The standard signal to output ratio is 1:1, however, the Type-600 is also available with an amplified ratio of 1:2, 1:3 and 1:6.

The Type-600 ratio relay volume booster is designed to use a pneumatic signal to produce an output pressure which has high flow capacity and can be amplified. This unit is most useful for systems requiring the conversion of a low flow control signal to the higher flow requirements of an operating system. Using an independent supply pressure for greater volume, the Type-600 relays up to 50 SCFM flow capacity to a final control element such as a valve actuator. The standard signal to output ratio is 1:1, however, the Type-600 is also available with an amplified ratio of 1:2, 1:3 and 1:6.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Pneumatic Relays and Volume Boosters
Product Number Type 600
Product Name Volume Booster
Type Volume Booster
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - PT - Tecmark Corporation
Tecmark Corporation
Specs
Type Electric / Pneumatic Relay
View Details
FAIRCHILD - Volume Boosters, M4900A -  - Rotork plc
Specs
Type Volume Booster
Maximum Pressure 250 psi (176 m H2O)
Flow Capacity 500 SCFM (850 m³/hr)
View Details
 - 8370975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Switching Relay
Port Size 0.1575 inch (4 mm)
View Details
Snap-Acting Pneumatic  Relay - MITE 85 - ControlAir LLC
Specs
Type Snap Acting Relay
Maximum Pressure 120 psi (84.45 m H2O)
Port Size 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details