Contour360º 5250 Series Solid Carbide Reamer 5250-4080

Description
Straight flute, RHC All Series 5250 Reamers are supplied with standard 45 º chamfer. Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes.
Datasheet
Description
Straight flute, RHC All Series 5250 Reamers are supplied with standard 45 º chamfer. Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5250 Series Solid Carbide Reamer - 5250-4080 - Contour360º
Cornish, ME, USA
5250 Series Solid Carbide Reamer
5250-4080
5250 Series Solid Carbide Reamer 5250-4080
Straight flute, RHC All Series 5250 Reamers are supplied with standard 45 º chamfer. Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes.

Straight flute, RHC
All Series 5250 Reamers are supplied with standard 45 º chamfer.
Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes.

Datasheet

Technical Specifications

  Contour360º
Product Category Reamers
Product Number 5250-4080
Product Name 5250 Series Solid Carbide Reamer
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose
Size Units Fractional
Diameter 0.408 inch (10.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Reamers - 2879226 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 1.89 inch (48 mm)
Material Aluminium, Steel
View Details
Universal Cutting Tools, Inc.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Size Units Fractional
View Details
5250 Series Solid Carbide Reamer - 5250-0820 - Contour360º
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details
Reamers - CoroReamer 835 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application Stainless; Steel
View Details