Contour360º 5250 Series Solid Carbide Reamer 5250-1719

Description
Straight flute, RHC All Series 5250 Reamers are supplied with standard 45 º chamfer. Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes.
Datasheet
Description
Straight flute, RHC All Series 5250 Reamers are supplied with standard 45 º chamfer. Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5250 Series Solid Carbide Reamer - 5250-1719 - Contour360º
Cornish, ME, USA
5250 Series Solid Carbide Reamer
5250-1719
5250 Series Solid Carbide Reamer 5250-1719
Straight flute, RHC All Series 5250 Reamers are supplied with standard 45 º chamfer. Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes.

Straight flute, RHC
All Series 5250 Reamers are supplied with standard 45 º chamfer.
Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes.

Datasheet

Technical Specifications

  Contour360º
Product Category Reamers
Product Number 5250-1719
Product Name 5250 Series Solid Carbide Reamer
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose
Size Units Fractional
Designation 11/64"
Unlock Full Specs
to access all available technical data

Similar Products

Hand Reamers - 2879229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
View Details
Port Tool - MS33514 - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Product Packaging Individual Reamer
Size Units Fractional
Diameter 0.300 to 2.400 inch (7.6 to 61.0 mm)
View Details
Alvan® Ring, Series 4350 - 4.3543 - 4.5511 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
View Details
Specs
Reamer Type Hand
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details