Straight flute, RHC
All Series 5250 Reamers are supplied with standard 45 º chamfer.
Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes.
| Contour360º | |
|---|---|
| Product Category | Reamers |
| Product Number | 5250-1220 |
| Product Name | 5250 Series Solid Carbide Reamer |
| Reamer Type | Chucking |
| Product Packaging | Individual Reamer |
| Reaming Application | General Purpose |
| Size Units | Fractional; Metric |
| Designation | 3.1 mm |