Contour360º 5250 Series Solid Carbide Reamer 5250-1020

Description
Straight flute, RHC All Series 5250 Reamers are supplied with standard 45 º chamfer. Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes.
Datasheet
Description
Straight flute, RHC All Series 5250 Reamers are supplied with standard 45 º chamfer. Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5250 Series Solid Carbide Reamer - 5250-1020 - Contour360º
Cornish, ME, USA
5250 Series Solid Carbide Reamer
5250-1020
5250 Series Solid Carbide Reamer 5250-1020
Straight flute, RHC All Series 5250 Reamers are supplied with standard 45 º chamfer. Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes.

Straight flute, RHC
All Series 5250 Reamers are supplied with standard 45 º chamfer.
Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes.

Datasheet

Technical Specifications

  Contour360º
Product Category Reamers
Product Number 5250-1020
Product Name 5250 Series Solid Carbide Reamer
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose
Size Units Fractional
Diameter 0.102 inch (2.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Reamers - 2879225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Packaging Individual Reamer
Size Units Metric
Diameter 1.575 inch (40.0 mm)
View Details
Series 375 - 0 - Contour360º
Contour360º
Specs
Reamer Type Taper Pin
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details
Reamers - CoroReamer 435 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium/Exotic; Cast Iron, Lead, Zinc
View Details
Alvan® Monobloc, Series 2490 - 0.4568 - 0.4961 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
View Details