Continental Scientific Solid Door Freezer S3F

Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Designed for -20°C Cabinet Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Designed for -20°C Cabinet Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Solid Door Freezer - S3F - Continental Scientific
Bensalem, PA, USA
Solid Door Freezer
S3F
Solid Door Freezer S3F
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Designed for -20°C Cabinet Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Performance Rated Refrigeration System Designed for -20°C Cabinet Utilizing Environmentally Safe R-404A Refrigerant
  • 3" Non-CFC Polyurethane Foam Insulation
  • Chrome Plated Flow Line Handles
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Automatic Interior Lighting
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • Automatic Electric Condensate Evaporator
  • 5" Casters
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Automatic Electric Defrost
  • Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C
  • For Use In Cleanrooms
Supplier's Site

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S3F
Product Name Solid Door Freezer
Configuration Freezer
Unit Style Upright
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
Features Interior Lights; Programmable; Shelves
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Tube Cryocooler -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Temperature Range -269 C (-452 F)
View Details
Industrial Refrigerators and Freezers for Drums or Totes - Husky Cold Box - Benko Products, Inc.
Specs
Configuration Refrigerator
Unit Style Upright
Number of Doors 1 to 2 #
View Details