Continental Scientific Sliding Glass Door Refrigerator S2R-SGD

Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Hinged Glass Doors Fluorescent Interior Lighting Duplex Vapor Proof Outlet Per Section Two 2" Diameter Access Ports Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Hinged Glass Doors Fluorescent Interior Lighting Duplex Vapor Proof Outlet Per Section Two 2" Diameter Access Ports Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Sliding Glass Door Refrigerator - S2R-SGD - Continental Scientific
Bensalem, PA, USA
Sliding Glass Door Refrigerator
S2R-SGD
Sliding Glass Door Refrigerator S2R-SGD
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Hinged Glass Doors Fluorescent Interior Lighting Duplex Vapor Proof Outlet Per Section Two 2" Diameter Access Ports Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant
  • 3" Non-CFC Polyurethane Foam Insulation
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • Automatic Electric Condensate Evaporator
  • 5" Casters
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Double-Pane, Tempered Hinged Glass Doors
  • Fluorescent Interior Lighting
  • Duplex Vapor Proof Outlet Per Section
  • Two 2" Diameter Access Ports
  • Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C
  • For Use In Cleanrooms
Supplier's Site

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S2R-SGD
Product Name Sliding Glass Door Refrigerator
Configuration Refrigerator
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
Features Interior Lights; Programmable; Shelves
Chamber Capacity 48 cubic feet (1359 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Tube Cryocooler -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Temperature Range -269 C (-452 F)
View Details
TF Series Front Loading Ultra Low Temperature Freezers - TF-49-705-705 - Cincinnati Sub-Zero Products
Specs
Configuration Freezer
Unit Style Upright
View Details
ambient air cooling system, tna cryo-jet 5 - CJ-3260-B - TNA Solutions Pty. Ltd.
Specs
Configuration Refrigerator
Height 25.98 inch (660 mm)
Width 60 inch (1524 mm)
View Details
Solid Door Freezer - S3F-SA - Continental Scientific
Continental Scientific
Specs
Configuration Freezer
Unit Style Upright
Certifications UL, cUL
View Details