Continental Scientific Pass-Thru Solid Door Freezer S2F-SA-PT

Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Pass-Thru Solid Door Freezer - S2F-SA-PT - Continental Scientific
Bensalem, PA, USA
Pass-Thru Solid Door Freezer
S2F-SA-PT
Pass-Thru Solid Door Freezer S2F-SA-PT
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant
  • 3" Non-CFC Polyurethane Foam Insulation
  • Chrome Plated Flow Line Handles
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Automatic Interior Lighting
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • Automatic Electric Condensate Evaporator
  • 5" Casters
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Automatic Electric Defrost
  • Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C
  • For Use In Cleanrooms
Supplier's Site

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S2F-SA-PT
Product Name Pass-Thru Solid Door Freezer
Configuration Freezer
Unit Style Upright
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
Features Interior Lights; Programmable; Shelves
Unlock Full Specs
to access all available technical data

Similar Products

T Series Ultra Low Temperature Freezers - T-96-6-6 - Cincinnati Sub-Zero Products
Specs
Configuration Freezer
Unit Style Chest
Height 67 inch (1702 mm)
View Details
Dilution Refrigerator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Temperature Range -273 C (-460 F)
View Details
cooling & freezing tunnel, tna ener-freeze FFV 3 - FFV 25 - TNA Solutions Pty. Ltd.
Specs
Configuration Freezer and Refrigerator Combo
Unit Style Tunnel
Throughput 0.3308 to 3.31 t/hr (0.3000 to 3 metric tons/hr)
View Details