Continental Scientific Chromatography Refrigerator CH3R-SS-GD

Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Hinged Glass Doors Fluorescent Interior Lighting Duplex Vapor Proof Outlet Per Section Two 2" Diameter Access Ports Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Hinged Glass Doors Fluorescent Interior Lighting Duplex Vapor Proof Outlet Per Section Two 2" Diameter Access Ports Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Bensalem, PA, USA
Chromatography Refrigerator
CH3R-SS-GD
Chromatography Refrigerator CH3R-SS-GD
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Hinged Glass Doors Fluorescent Interior Lighting Duplex Vapor Proof Outlet Per Section Two 2" Diameter Access Ports Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant
  • 3" Non-CFC Polyurethane Foam Insulation
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • Automatic Electric Condensate Evaporator
  • 5" Casters
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Double-Pane, Tempered Hinged Glass Doors
  • Fluorescent Interior Lighting
  • Duplex Vapor Proof Outlet Per Section
  • Two 2" Diameter Access Ports
  • Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C
  • For Use In Cleanrooms

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number CH3R-SS-GD
Product Name Chromatography Refrigerator
Unlock Full Specs
to access all available technical data

Similar Products

Cryo Chiller -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Height 53.15 inch (1350 mm)
Length 55.12 inch (1400 mm)
View Details
Freezer Rooms - BioStore® - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Configuration Freezer
Unit Style Walk-In
Chamber Capacity 504 to 608 cubic feet (14272 to 17217 liters)
View Details
Pass-Thru Extra-Wide Refrigerator - S1RX-SS-GD-PT - Continental Scientific
Specs
Configuration Refrigerator
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
View Details