Conoptics, Inc. M305

Description
he Model 305 provides an economical and efficient means of synchronizing pulse selector gates to the laser frequency. It accepts either acousto-optic mode locker or photo-detector derived signals as the master clock input. Dual outputs are provided; a fixed, short duration analog output for driver Model 25D and a TTL output for Model 307. An internal, continuously variable 0-16 nanosecond delay is provided to control the relative phase of optical pulse train and electrical gates and eliminates the need for a variable optical delay. In addition to performing the indispensable synchronization function, the Model 305 also includes an internal counter which allows pulses to be selected (within driver rep-rate limitations) at the laser C/2L frequency divided by a integer ranging from 2 to 1,000,000. This mode may be free running or externally triggered. An externally triggered single shot mode allows random pulse selection at any rate within the driver's capability.
Description
he Model 305 provides an economical and efficient means of synchronizing pulse selector gates to the laser frequency. It accepts either acousto-optic mode locker or photo-detector derived signals as the master clock input. Dual outputs are provided; a fixed, short duration analog output for driver Model 25D and a TTL output for Model 307. An internal, continuously variable 0-16 nanosecond delay is provided to control the relative phase of optical pulse train and electrical gates and eliminates the need for a variable optical delay. In addition to performing the indispensable synchronization function, the Model 305 also includes an internal counter which allows pulses to be selected (within driver rep-rate limitations) at the laser C/2L frequency divided by a integer ranging from 2 to 1,000,000. This mode may be free running or externally triggered. An externally triggered single shot mode allows random pulse selection at any rate within the driver's capability.

Suppliers

Company
Product
Description
Supplier Links
 - M305 - Conoptics, Inc.
Danbury, CT, USA
he Model 305 provides an economical and efficient means of synchronizing pulse selector gates to the laser frequency. It accepts either acousto-optic mode locker or photo-detector derived signals as the master clock input. Dual outputs are provided; a fixed, short duration analog output for driver Model 25D and a TTL output for Model 307. An internal, continuously variable 0-16 nanosecond delay is provided to control the relative phase of optical pulse train and electrical gates and eliminates the need for a variable optical delay. In addition to performing the indispensable synchronization function, the Model 305 also includes an internal counter which allows pulses to be selected (within driver rep-rate limitations) at the laser C/2L frequency divided by a integer ranging from 2 to 1,000,000. This mode may be free running or externally triggered. An externally triggered single shot mode allows random pulse selection at any rate within the driver's capability.

he Model 305 provides an economical and efficient means of synchronizing pulse selector gates to the laser frequency. It accepts either acousto-optic mode locker or photo-detector derived signals as the master clock input. Dual outputs are provided; a fixed, short duration analog output for driver Model 25D and a TTL output for Model 307. An internal, continuously variable 0-16 nanosecond delay is provided to control the relative phase of optical pulse train and electrical gates and eliminates the need for a variable optical delay.

In addition to performing the indispensable synchronization function, the Model 305 also includes an internal counter which allows pulses to be selected (within driver rep-rate limitations) at the laser C/2L frequency divided by a integer ranging from 2 to 1,000,000. This mode may be free running or externally triggered. An externally triggered single shot mode allows random pulse selection at any rate within the driver's capability.

Supplier's Site

Technical Specifications

  Conoptics, Inc.
Product Category Electro-Optic Modulators
Product Number M305
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Intensity Modulator, 10 GHz, 1550 nm - M-APE-I-1550-10 - Newport MKS
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Optical components - X15213-16R - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Modulation Type Digital
Wavelength Range 532 nm (5320 Å)
Rise Time 1.10E10 ps
View Details