Conoptics, Inc. D305

Description
The Model D305 has the same clock, countdown, and triggering features of the 305 but is intended for use in regenerative amplifier applications. It has a dual output format which consists of a variable width output for Model 25D and a two channel double pulse TTL output for Model 307 Driver. The duration of the variable width output and separation of the TTL outputs which correspond to the regen circulating time are controlled by an additional internal 70 to 500 nanosecond variable delay generator. External triggering allows precise and convenient synchronization of the regen switching system with both pump and source lasers. The versatile output formats and external triggering features of the Models 305 and D305 encourage their use with data collection and diagnostic instrumentation. They are capable of synchronizing laser pulse selection and amplification with signals from external equipment not directly related to the laser switching process as well as providing trigger and pre-trigger signals synchronized with selected or amplified laser pulses.
Description
The Model D305 has the same clock, countdown, and triggering features of the 305 but is intended for use in regenerative amplifier applications. It has a dual output format which consists of a variable width output for Model 25D and a two channel double pulse TTL output for Model 307 Driver. The duration of the variable width output and separation of the TTL outputs which correspond to the regen circulating time are controlled by an additional internal 70 to 500 nanosecond variable delay generator. External triggering allows precise and convenient synchronization of the regen switching system with both pump and source lasers. The versatile output formats and external triggering features of the Models 305 and D305 encourage their use with data collection and diagnostic instrumentation. They are capable of synchronizing laser pulse selection and amplification with signals from external equipment not directly related to the laser switching process as well as providing trigger and pre-trigger signals synchronized with selected or amplified laser pulses.

Suppliers

Company
Product
Description
Supplier Links
 - D305 - Conoptics, Inc.
Danbury, CT, USA
The Model D305 has the same clock, countdown, and triggering features of the 305 but is intended for use in regenerative amplifier applications. It has a dual output format which consists of a variable width output for Model 25D and a two channel double pulse TTL output for Model 307 Driver. The duration of the variable width output and separation of the TTL outputs which correspond to the regen circulating time are controlled by an additional internal 70 to 500 nanosecond variable delay generator. External triggering allows precise and convenient synchronization of the regen switching system with both pump and source lasers. The versatile output formats and external triggering features of the Models 305 and D305 encourage their use with data collection and diagnostic instrumentation. They are capable of synchronizing laser pulse selection and amplification with signals from external equipment not directly related to the laser switching process as well as providing trigger and pre-trigger signals synchronized with selected or amplified laser pulses.

The Model D305 has the same clock, countdown, and triggering features of the 305 but is intended for use in regenerative amplifier applications. It has a dual output format which consists of a variable width output for Model 25D and a two channel double pulse TTL output for Model 307 Driver. The duration of the variable width output and separation of the TTL outputs which correspond to the regen circulating time are controlled by an additional internal 70 to 500 nanosecond variable delay generator. External triggering allows precise and convenient synchronization of the regen switching system with both pump and source lasers.

The versatile output formats and external triggering features of the Models 305 and D305 encourage their use with data collection and diagnostic instrumentation. They are capable of synchronizing laser pulse selection and amplification with signals from external equipment not directly related to the laser switching process as well as providing trigger and pre-trigger signals synchronized with selected or amplified laser pulses.

Supplier's Site

Technical Specifications

  Conoptics, Inc.
Product Category Electro-Optic Modulators
Product Number D305
Unlock Full Specs
to access all available technical data

Similar Products

Optical components - X15213-19R - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Modulation Type Digital
Wavelength Range 1064 nm (10640 Å)
Rise Time 3.00E10 ps
View Details