Conic Systems Right Angle Harmonic Differential Gearbox RA

Description
Conic's RA is a patented speed adjusting and phase shifting differential that replaces right angle, planetary differential gearboxes. It combines zero-backlash harmonic gearing with a precision spiral bevel, right angle gearbox. It is available in 1:1 and 2:1 reduction ratios with reversing and declutching options. It is finest quality differential available with decades of proven performance. Conic’s RA features continuous high speed through shaft and correction shaft input with low heat generation and high overhung load capacity. It delivers unparalleled performance and durability in speed adjusting applications like web tension and registration. Conic is the world's largest manufacturer of harmonic differential gearboxes. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits High-speed capability (2500 rpm) Low heat generation and high overhung load capacity 360-degree continuous adjusting Zero backlash CSF harmonic gearing Hardened and lapped, precision spiral bevel gearing Sizes; 300, 500, 2000 Applications Printing press registration Packaging machines Chill stands Rotary cutters / dies / gluers / perforators Tension / draw control
Description
Conic's RA is a patented speed adjusting and phase shifting differential that replaces right angle, planetary differential gearboxes. It combines zero-backlash harmonic gearing with a precision spiral bevel, right angle gearbox. It is available in 1:1 and 2:1 reduction ratios with reversing and declutching options. It is finest quality differential available with decades of proven performance. Conic’s RA features continuous high speed through shaft and correction shaft input with low heat generation and high overhung load capacity. It delivers unparalleled performance and durability in speed adjusting applications like web tension and registration. Conic is the world's largest manufacturer of harmonic differential gearboxes. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits High-speed capability (2500 rpm) Low heat generation and high overhung load capacity 360-degree continuous adjusting Zero backlash CSF harmonic gearing Hardened and lapped, precision spiral bevel gearing Sizes; 300, 500, 2000 Applications Printing press registration Packaging machines Chill stands Rotary cutters / dies / gluers / perforators Tension / draw control

Suppliers

Company
Product
Description
Supplier Links
Right Angle Harmonic Differential Gearbox - RA - Conic Systems
Port Jervis, NY, USA
Right Angle Harmonic Differential Gearbox
RA
Right Angle Harmonic Differential Gearbox RA
Conic's RA is a patented speed adjusting and phase shifting differential that replaces right angle, planetary differential gearboxes. It combines zero-backlash harmonic gearing with a precision spiral bevel, right angle gearbox. It is available in 1:1 and 2:1 reduction ratios with reversing and declutching options. It is finest quality differential available with decades of proven performance. Conic’s RA features continuous high speed through shaft and correction shaft input with low heat generation and high overhung load capacity. It delivers unparalleled performance and durability in speed adjusting applications like web tension and registration. Conic is the world's largest manufacturer of harmonic differential gearboxes. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life. Features and Benefits High-speed capability (2500 rpm) Low heat generation and high overhung load capacity 360-degree continuous adjusting Zero backlash CSF harmonic gearing Hardened and lapped, precision spiral bevel gearing Sizes; 300, 500, 2000 Applications Printing press registration Packaging machines Chill stands Rotary cutters / dies / gluers / perforators Tension / draw control

Conic's RA is a patented speed adjusting and phase shifting differential that replaces right angle, planetary differential gearboxes. It combines zero-backlash harmonic gearing with a precision spiral bevel, right angle gearbox. It is available in 1:1 and 2:1 reduction ratios with reversing and declutching options. It is finest quality differential available with decades of proven performance. Conic’s RA features continuous high speed through shaft and correction shaft input with low heat generation and high overhung load capacity. It delivers unparalleled performance and durability in speed adjusting applications like web tension and registration. Conic is the world's largest manufacturer of harmonic differential gearboxes. Conic gear systems are used in precision automation, robotic and industrial applications and are known worldwide for high precision, durability and long life.

Features and Benefits

  • High-speed capability (2500 rpm)
  • Low heat generation and high overhung load capacity
  • 360-degree continuous adjusting
  • Zero backlash CSF harmonic gearing
  • Hardened and lapped, precision spiral bevel gearing
  • Sizes; 300, 500, 2000

Applications

  • Printing press registration
  • Packaging machines
  • Chill stands
  • Rotary cutters / dies / gluers / perforators
  • Tension / draw control
Supplier's Site

Technical Specifications

  Conic Systems
Product Category Adjustable Speed Drives
Product Number RA
Product Name Right Angle Harmonic Differential Gearbox
Drive Type Gear Drives / Differentials
Shaft Orientation RightAngle
Output Shaft Position Horizontal; VerticalUp; VerticalDown
Output Rotation Reversible
Mounting Base; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Right Angle T-Drive Drives w/ 3 Shafts (metric) - S991TYM20A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Drive Type Gear Drives / Differentials
Shaft Orientation RightAngle
Shaft Speed 3600 rpm
View Details
 - SVX9000 - Innovative Technology
Innovative Technology
View Details
Velvet Drive Transmissions - GSE Transmission - Durst
Specs
Drive Type Hydraulic (optional feature)
Output Shaft Position Horizontal
Speed Control Electric
View Details
Shaft Mount Harmonic Differential Gearbox - SM - Conic Systems
Specs
Drive Type Gear Drives / Differentials
Shaft Orientation In-line
Output Shaft Position Horizontal
View Details