Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat treated, further increasing tensile strengths.
| Concast Metal Products Co. | Concast Metal Products Co. | |
|---|---|---|
| Product Category | Metal Castings and Cast Stock | Metal Castings and Cast Stock |
| Product Number | CDA: C95400 | CDA: C95400 |
| Product Name | Green Alloys Aluminum Bronze | Aluminum Bronze |
| Type | Metal; Non-ferrous | Metal; Non-ferrous |
| Nonferrous | Copper | Copper |
| Specialty / Other Types | Alloy | Alloy |
| Shape / Form | Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom; Squares; Bar Stock; Hex; Plate; Profile or Structural Shape; Flats / Rectangular Bar | Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom; Squares; Bar Stock; Hex; Plate; Profile or Structural Shape; Flats / Rectangular Bar |
| Grade | 95400 | 95400 |