Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
| Concast Metal Products Co. | |
|---|---|
| Product Category | Metal Castings and Cast Stock |
| Product Number | CDA: C90200 |
| Product Name | Green Alloys High Tin Bronze |
| Type | Metal; Non-ferrous |
| Nonferrous | Copper |
| Specialty / Other Types | Alloy |
| Shape / Form | Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom; Squares; Bar Stock; Hex; Plate; Profile or Structural Shape; Flats / Rectangular Bar |
| Grade | 90200 |