Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length.
| Concast Metal Products Co. | |
|---|---|
| Product Category | Metal Castings and Cast Stock |
| Product Number | C53400 Round Rod |
| Product Name | Leaded Tin Bronze |
| Type | Metal; Non-ferrous |
| Nonferrous | Copper |
| Specialty / Other Types | Alloy |
| Shape / Form | Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock |
| Features | Lead Additions |