Conax Technologies Wheelspace Sensor Assembly

Description
Conax Technologies’ thermocouples for this application meet the operational and performance requirements per the OEM specifications as replacements on heavy duty gas turbines. These cost effective thermocouples are designed to be hermetically sealed to provide a more reliable product that eliminates IR failures. The positive stop at the tip of the thermocouple eliminates any fretting problems. Conax’s wheelspace, disc cavity and C.D.T. thermocouples are manufactured using a stainless steel sheath, MgO insulation with type K conductors to ensure the robust design needed in this application. All specifications qualified thermocouples are manufactured from ASTM E585 thermocouple material utilizing the highest purity insulation materials yielding superior insulation resistance at elevated temperatures. The thermocouples are manufactured and tested at various points during the manufacturing cycle, ensuring the highest possible level of quality. Production testing includes helium leak testing, calibration, thermal shock, insulation resistance and hermeticity testing of sealing points. Conax Technologies also manufactures these type thermocouples using other configurations. Simply supply the drawing number you have and utilize our short cycle turn around time. These thermocouples, like all of our products, are manufactured in the United States of America.
Request a Quote
Description
Conax Technologies’ thermocouples for this application meet the operational and performance requirements per the OEM specifications as replacements on heavy duty gas turbines. These cost effective thermocouples are designed to be hermetically sealed to provide a more reliable product that eliminates IR failures. The positive stop at the tip of the thermocouple eliminates any fretting problems. Conax’s wheelspace, disc cavity and C.D.T. thermocouples are manufactured using a stainless steel sheath, MgO insulation with type K conductors to ensure the robust design needed in this application. All specifications qualified thermocouples are manufactured from ASTM E585 thermocouple material utilizing the highest purity insulation materials yielding superior insulation resistance at elevated temperatures. The thermocouples are manufactured and tested at various points during the manufacturing cycle, ensuring the highest possible level of quality. Production testing includes helium leak testing, calibration, thermal shock, insulation resistance and hermeticity testing of sealing points. Conax Technologies also manufactures these type thermocouples using other configurations. Simply supply the drawing number you have and utilize our short cycle turn around time. These thermocouples, like all of our products, are manufactured in the United States of America.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wheelspace Sensor Assembly -  - Conax Technologies
Buffalo, NY, United States
Wheelspace Sensor Assembly
Wheelspace Sensor Assembly
Conax Technologies’ thermocouples for this application meet the operational and performance requirements per the OEM specifications as replacements on heavy duty gas turbines. These cost effective thermocouples are designed to be hermetically sealed to provide a more reliable product that eliminates IR failures. The positive stop at the tip of the thermocouple eliminates any fretting problems. Conax’s wheelspace, disc cavity and C.D.T. thermocouples are manufactured using a stainless steel sheath, MgO insulation with type K conductors to ensure the robust design needed in this application. All specifications qualified thermocouples are manufactured from ASTM E585 thermocouple material utilizing the highest purity insulation materials yielding superior insulation resistance at elevated temperatures. The thermocouples are manufactured and tested at various points during the manufacturing cycle, ensuring the highest possible level of quality. Production testing includes helium leak testing, calibration, thermal shock, insulation resistance and hermeticity testing of sealing points. Conax Technologies also manufactures these type thermocouples using other configurations. Simply supply the drawing number you have and utilize our short cycle turn around time. These thermocouples, like all of our products, are manufactured in the United States of America.

Conax Technologies’ thermocouples for this application meet the operational and performance requirements per the OEM specifications as replacements on heavy duty gas turbines. These cost effective thermocouples are designed to be hermetically sealed to provide a more reliable product that eliminates IR failures. The positive stop at the tip of the thermocouple eliminates any fretting problems. Conax’s wheelspace, disc cavity and C.D.T. thermocouples are manufactured using a stainless steel sheath, MgO insulation with type K conductors to ensure the robust design needed in this application.

All specifications qualified thermocouples are manufactured from ASTM E585 thermocouple material utilizing the highest purity insulation materials yielding superior insulation resistance at elevated temperatures. The thermocouples are manufactured and tested at various points during the manufacturing cycle, ensuring the highest possible level of quality.

Production testing includes helium leak testing, calibration, thermal shock, insulation resistance and hermeticity testing of sealing points.
Conax Technologies also manufactures these type thermocouples using other configurations. Simply supply the drawing number you have and utilize our short cycle turn around time.
These thermocouples, like all of our products, are manufactured in the United States of America.

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Name Wheelspace Sensor Assembly
Base, Noble and Refractory Metal Type K
Unlock Full Specs
to access all available technical data

Similar Products

Conax Industry Applied High Temperature Applications -  - Conax Technologies
Specs
Diameter or Width Range 0.0020 inch (0.0508 mm)
Sensor Termination Type Plug or Quick Connect
Sheath Material Molybdenum
View Details
Frame 5 Series EGT Sensor -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
Probe Configuration Straight Probe
View Details
Piping Sensor -  - Conax Technologies
Conax Technologies
Specs
Probe Features Available as an Assembly
View Details
Single-Point Calibration TC for the Barrel Reactor -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type K
Probe Configuration Straight Probe
Sheath Material Haynes 214
View Details