Conax Technologies Exhaust Gas Sensor For LM Engines LM5000

Description
Conax Technologies has introduced a solution that offers significant cost savings for LM2500 and LM5000 exhaust gas temperature measurement applications. Conax has a proven history of manufacturing reliable temperature sensors for large frame gas turbines and aeroderivative engines and now offers a cost-effective, aftermarket equivalent for LM engines. The Conax exhaust gas sensors for LM2500 and LM5000 turbines are engineered from state-of-the-art materials that are fully interchangeable with OEM products and offer excellent mechanical strength and superior oxidation creep resistance. The Conax solution is available at a competitive price point for all LM ground-based turbines. Product Features and Benefits Conax uses state-of-the-art materials to achieve mechanical strength and oxidation resistance. The Conax Hermetic termination head utilizes type K termination studs that are sized so cables cannot be cross wired. The Conax solution is interchangeable with OEM products, so it can be used on all LM2500 and LM5000 turbines. The over sheath is made from state-of-the-art material sized for proper fit around the thermocouple tip. The Conax design does not require special shims that can vibrate loose.
Request a Quote Datasheet
Description
Conax Technologies has introduced a solution that offers significant cost savings for LM2500 and LM5000 exhaust gas temperature measurement applications. Conax has a proven history of manufacturing reliable temperature sensors for large frame gas turbines and aeroderivative engines and now offers a cost-effective, aftermarket equivalent for LM engines. The Conax exhaust gas sensors for LM2500 and LM5000 turbines are engineered from state-of-the-art materials that are fully interchangeable with OEM products and offer excellent mechanical strength and superior oxidation creep resistance. The Conax solution is available at a competitive price point for all LM ground-based turbines. Product Features and Benefits Conax uses state-of-the-art materials to achieve mechanical strength and oxidation resistance. The Conax Hermetic termination head utilizes type K termination studs that are sized so cables cannot be cross wired. The Conax solution is interchangeable with OEM products, so it can be used on all LM2500 and LM5000 turbines. The over sheath is made from state-of-the-art material sized for proper fit around the thermocouple tip. The Conax design does not require special shims that can vibrate loose.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhaust Gas Sensor For LM Engines - LM5000 - Conax Technologies
Buffalo, NY, United States
Exhaust Gas Sensor For LM Engines
LM5000
Exhaust Gas Sensor For LM Engines LM5000
Conax Technologies has introduced a solution that offers significant cost savings for LM2500 and LM5000 exhaust gas temperature measurement applications. Conax has a proven history of manufacturing reliable temperature sensors for large frame gas turbines and aeroderivative engines and now offers a cost-effective, aftermarket equivalent for LM engines. The Conax exhaust gas sensors for LM2500 and LM5000 turbines are engineered from state-of-the-art materials that are fully interchangeable with OEM products and offer excellent mechanical strength and superior oxidation creep resistance. The Conax solution is available at a competitive price point for all LM ground-based turbines. Product Features and Benefits Conax uses state-of-the-art materials to achieve mechanical strength and oxidation resistance. The Conax Hermetic termination head utilizes type K termination studs that are sized so cables cannot be cross wired. The Conax solution is interchangeable with OEM products, so it can be used on all LM2500 and LM5000 turbines. The over sheath is made from state-of-the-art material sized for proper fit around the thermocouple tip. The Conax design does not require special shims that can vibrate loose.

Conax Technologies has introduced a solution that offers significant cost savings for LM2500 and LM5000 exhaust gas temperature measurement applications. Conax has a proven history of manufacturing reliable temperature sensors for large frame gas turbines and aeroderivative engines and now offers a cost-effective, aftermarket equivalent for LM engines. The Conax exhaust gas sensors for LM2500 and LM5000 turbines are engineered from state-of-the-art materials that are fully interchangeable with OEM products and offer excellent mechanical strength and superior oxidation creep resistance. The Conax solution is available at a competitive price point for all LM ground-based turbines.

Product Features and Benefits

  • Conax uses state-of-the-art materials to achieve mechanical strength and oxidation resistance.
  • The Conax Hermetic termination head utilizes type K termination studs that are sized so cables cannot be cross wired.
  • The Conax solution is interchangeable with OEM products, so it can be used on all LM2500 and LM5000 turbines.
  • The over sheath is made from state-of-the-art material sized for proper fit around the thermocouple tip. The Conax design does not require special shims that can vibrate loose.
Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Number LM5000
Product Name Exhaust Gas Sensor For LM Engines
Sensed Temperature -20 to 800 F (-28.89 to 427 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
Unlock Full Specs
to access all available technical data

Similar Products

Profile Thermocouple -  - Conax Technologies
Conax Technologies
Specs
Base, Noble and Refractory Metal Type K; N; B; S; R
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
High Temperature Thermocouples - Termination Styles -  - Conax Technologies
Specs
Sensed Temperature 275 to 698 F (135 to 370 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature)
Probe Configuration Straight Probe
View Details
Thermocouple Assemblies with PJFC-Plug/Jack Termination and Support Tube -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
Probe Configuration Straight Probe
View Details
Conax Multiple Quick Disconnect - MQD - Conax Technologies
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details