Conax Technologies Conax Speed Well Assembly

Description
Speed well assemblies enclose the sensor element in a stainless steel protection tube with the tip sealed with a homogenous weld. This design permits a very fast response rate, as the stainless steel protection tube provides low mass and low thermal inertia. The thermocouple is sealed inside the speed well and protected from oxidation or corrosion. The thermocouple wire is insulated with silicone impregnated fiberglass for temperatures up to 900°F (482°C). Ceramic insulation can be provided inside the well for temperatures above 900°F. Speed wells are suitable for use at pressures from vacuum to 3000 psi. Temperatures range from -300°F to 2000°F (-184°C to 1090°C), depending on the pressure.
Request a Quote
Description
Speed well assemblies enclose the sensor element in a stainless steel protection tube with the tip sealed with a homogenous weld. This design permits a very fast response rate, as the stainless steel protection tube provides low mass and low thermal inertia. The thermocouple is sealed inside the speed well and protected from oxidation or corrosion. The thermocouple wire is insulated with silicone impregnated fiberglass for temperatures up to 900°F (482°C). Ceramic insulation can be provided inside the well for temperatures above 900°F. Speed wells are suitable for use at pressures from vacuum to 3000 psi. Temperatures range from -300°F to 2000°F (-184°C to 1090°C), depending on the pressure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conax Speed Well Assembly -  - Conax Technologies
Buffalo, NY, United States
Conax Speed Well Assembly
Conax Speed Well Assembly
Speed well assemblies enclose the sensor element in a stainless steel protection tube with the tip sealed with a homogenous weld. This design permits a very fast response rate, as the stainless steel protection tube provides low mass and low thermal inertia. The thermocouple is sealed inside the speed well and protected from oxidation or corrosion. The thermocouple wire is insulated with silicone impregnated fiberglass for temperatures up to 900°F (482°C). Ceramic insulation can be provided inside the well for temperatures above 900°F. Speed wells are suitable for use at pressures from vacuum to 3000 psi. Temperatures range from -300°F to 2000°F (-184°C to 1090°C), depending on the pressure.

Speed well assemblies enclose the sensor element in a stainless steel protection tube with the tip sealed with a homogenous weld. This design permits a very fast response rate, as the stainless steel protection tube provides low mass and low thermal inertia. The thermocouple is sealed inside the speed well and protected from oxidation or corrosion. The thermocouple wire is insulated with silicone impregnated fiberglass for temperatures up to 900°F (482°C). Ceramic insulation can be provided inside the well for temperatures above 900°F. Speed wells are suitable for use at pressures from vacuum to 3000 psi. Temperatures range from -300°F to 2000°F (-184°C to 1090°C), depending on the pressure.

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Name Conax Speed Well Assembly
Sensed Temperature -300 to 2000 F (-184 to 1093 C)
Unlock Full Specs
to access all available technical data

Similar Products

Conax Industry Applied High Temperature Applications -  - Conax Technologies
Specs
Diameter or Width Range 0.0020 inch (0.0508 mm)
Sensor Termination Type Plug or Quick Connect
Sheath Material Molybdenum
View Details
High Temperature Thermocouples - Termination Styles -  - Conax Technologies
Specs
Sensed Temperature 275 to 698 F (135 to 370 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature)
Probe Configuration Straight Probe
View Details
Conax Termination – Terminal Barrel with Lead Wire for Thermocouples (T3) -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
Sensitive Length 24 inch (610 mm)
View Details
Thermocouple Assemblies with Terminal Head and Support Tube -  - Conax Technologies
Specs
Application Options Splash Proof, Watertight or Direct Immersion (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details