Conax Technologies Conax RTD Assembly

Description
Conax Technologies’ wirewound platinum RTD assemblies feature a wirewound element encased in either a stainless steel or Inconel 600 sheath. The RTD’s nickel leadwires are supported and insulated throughout the sheath with densely compacted high-purity magnesium oxide. This allows the sensor to be bent like a thermocouple except in the tip portion that contains the element. Thin film platinum element assemblies (M-style) use a powder-filled tubewell construction with bare leadwire strung through pre-formed MgO insulators and attached directly to the element. This assembly is inserted into a closed-end tubewell, which is then filled with Al2O3 powder and capped with potting compound. Copper and nickel element assemblies (E-style) feature a similar tubewell construction, with PTFE(r)-insulated lead wires brazed to the element. The tubewell is then filled with Al2O3 powder and capped with potting compound. In both cases, the minimum active length is 3′ and the assemblies should not be bent. RTD assemblies can be provided with a wide variety of termination styles and mounting fittings to meet the needs of your application. Conax Technologies also offers numerous sensor tolerances, sheath diameters and sheath materials. This section outlines the key choices needed to specify the correct Conax Technologies part description for your needs. In each case, you will be asked to select the: sensor element to meet your operating conditions and specifications sensor tolerance lead configuration corresponding to the number of leads your application requires sheath material and size termination style optional mounting configuration sheath length
Request a Quote
Description
Conax Technologies’ wirewound platinum RTD assemblies feature a wirewound element encased in either a stainless steel or Inconel 600 sheath. The RTD’s nickel leadwires are supported and insulated throughout the sheath with densely compacted high-purity magnesium oxide. This allows the sensor to be bent like a thermocouple except in the tip portion that contains the element. Thin film platinum element assemblies (M-style) use a powder-filled tubewell construction with bare leadwire strung through pre-formed MgO insulators and attached directly to the element. This assembly is inserted into a closed-end tubewell, which is then filled with Al2O3 powder and capped with potting compound. Copper and nickel element assemblies (E-style) feature a similar tubewell construction, with PTFE(r)-insulated lead wires brazed to the element. The tubewell is then filled with Al2O3 powder and capped with potting compound. In both cases, the minimum active length is 3′ and the assemblies should not be bent. RTD assemblies can be provided with a wide variety of termination styles and mounting fittings to meet the needs of your application. Conax Technologies also offers numerous sensor tolerances, sheath diameters and sheath materials. This section outlines the key choices needed to specify the correct Conax Technologies part description for your needs. In each case, you will be asked to select the: sensor element to meet your operating conditions and specifications sensor tolerance lead configuration corresponding to the number of leads your application requires sheath material and size termination style optional mounting configuration sheath length
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conax RTD Assembly -  - Conax Technologies
Buffalo, NY, United States
Conax RTD Assembly
Conax RTD Assembly
Conax Technologies’ wirewound platinum RTD assemblies feature a wirewound element encased in either a stainless steel or Inconel 600 sheath. The RTD’s nickel leadwires are supported and insulated throughout the sheath with densely compacted high-purity magnesium oxide. This allows the sensor to be bent like a thermocouple except in the tip portion that contains the element. Thin film platinum element assemblies (M-style) use a powder-filled tubewell construction with bare leadwire strung through pre-formed MgO insulators and attached directly to the element. This assembly is inserted into a closed-end tubewell, which is then filled with Al2O3 powder and capped with potting compound. Copper and nickel element assemblies (E-style) feature a similar tubewell construction, with PTFE(r)-insulated lead wires brazed to the element. The tubewell is then filled with Al2O3 powder and capped with potting compound. In both cases, the minimum active length is 3′ and the assemblies should not be bent. RTD assemblies can be provided with a wide variety of termination styles and mounting fittings to meet the needs of your application. Conax Technologies also offers numerous sensor tolerances, sheath diameters and sheath materials. This section outlines the key choices needed to specify the correct Conax Technologies part description for your needs. In each case, you will be asked to select the: sensor element to meet your operating conditions and specifications sensor tolerance lead configuration corresponding to the number of leads your application requires sheath material and size termination style optional mounting configuration sheath length

Conax Technologies’ wirewound platinum RTD assemblies feature a wirewound element encased in either a stainless steel or Inconel 600 sheath. The RTD’s nickel leadwires are supported and insulated throughout the sheath with densely compacted high-purity magnesium oxide. This allows the sensor to be bent like a thermocouple except in the tip portion that contains the element.

Thin film platinum element assemblies (M-style) use a powder-filled tubewell construction with bare leadwire strung through pre-formed MgO insulators and attached directly to the element. This assembly is inserted into a closed-end tubewell, which is then filled with Al2O3 powder and capped with potting compound.

Copper and nickel element assemblies (E-style) feature a similar tubewell construction, with PTFE(r)-insulated lead wires brazed to the element. The tubewell is then filled with Al2O3 powder and capped with potting compound. In both cases, the minimum active length is 3″ and the assemblies should not be bent.

RTD assemblies can be provided with a wide variety of termination styles and mounting fittings to meet the needs of your application. Conax Technologies also offers numerous sensor tolerances, sheath diameters and sheath materials. This section outlines the key choices needed to specify the correct Conax Technologies part description for your needs. In each case, you will be asked to select the:

  • sensor element to meet your operating conditions and specifications
  • sensor tolerance
  • lead configuration corresponding to the number of leads your application requires
  • sheath material and size
  • termination style
  • optional mounting configuration
  • sheath length
Supplier's Site

Technical Specifications

  Conax Technologies
Product Category RTD Temperature Probes
Product Name Conax RTD Assembly
Sensed Temperature -328 to 1472 F (-200 to 800 C)
Element Material Platinum; Nickel/Nickel Alloys; Copper
Reference Resistance 10 Ohms; 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 1000 Ohms
Element Configuration Single Element
Unlock Full Specs
to access all available technical data

Similar Products

Sterisensor® Chamber/Load Sensor Assembly -  - Conax Technologies
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
RTD Assemblies with Terminal Heads and Adjustable Mounting -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
View Details
Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details
Conax PTFE-Coated Probe Assembly -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect
Probe Features Available as an Assembly
View Details