Conax Technologies Blade Path Sensor

Description
These type K ungrounded thermocouples are manufactured using Special (+/-0.4%) limits and have a time response of 1.7 to 4.0 seconds depending on the tip configuration. Conax Technologies manufactures these exhaust thermocouples with tip diameters from .062 diameter to .125. They are used on all heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life. All specification qualified exhaust gas and blade path thermocouples are manufactured from ASTM E585 thermocouple materials utilizing the highest purity insulation material yielding superior insulation resistance at elevated temperatures. The thermocouples are manufactured and tested at various points during the manufacturing cycle ensuring the highest possible level of quality. Product testing includes helium leak testing, calibration, thermal shock, insulation resistance and hermeticity testing of sealing points. Featuring Type K conductor wire with MgO insulation, hermetically sealed in stainless steel for high-temperature oxidation resistance, vibration resistant hermetic terminations and high reliability mineral insulated cable. Conax Technologies also manufactures exhaust thermocouples using other configurations. Simply supply the drawing number you have and utilize our short cycle turn around time. These exhaust gas thermocouples, like all of our products, are manufactured in the United States of America.
Request a Quote
Description
These type K ungrounded thermocouples are manufactured using Special (+/-0.4%) limits and have a time response of 1.7 to 4.0 seconds depending on the tip configuration. Conax Technologies manufactures these exhaust thermocouples with tip diameters from .062 diameter to .125. They are used on all heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life. All specification qualified exhaust gas and blade path thermocouples are manufactured from ASTM E585 thermocouple materials utilizing the highest purity insulation material yielding superior insulation resistance at elevated temperatures. The thermocouples are manufactured and tested at various points during the manufacturing cycle ensuring the highest possible level of quality. Product testing includes helium leak testing, calibration, thermal shock, insulation resistance and hermeticity testing of sealing points. Featuring Type K conductor wire with MgO insulation, hermetically sealed in stainless steel for high-temperature oxidation resistance, vibration resistant hermetic terminations and high reliability mineral insulated cable. Conax Technologies also manufactures exhaust thermocouples using other configurations. Simply supply the drawing number you have and utilize our short cycle turn around time. These exhaust gas thermocouples, like all of our products, are manufactured in the United States of America.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blade Path Sensor -  - Conax Technologies
Buffalo, NY, United States
Blade Path Sensor
Blade Path Sensor
These type K ungrounded thermocouples are manufactured using Special (+/-0.4%) limits and have a time response of 1.7 to 4.0 seconds depending on the tip configuration. Conax Technologies manufactures these exhaust thermocouples with tip diameters from .062 diameter to .125. They are used on all heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life. All specification qualified exhaust gas and blade path thermocouples are manufactured from ASTM E585 thermocouple materials utilizing the highest purity insulation material yielding superior insulation resistance at elevated temperatures. The thermocouples are manufactured and tested at various points during the manufacturing cycle ensuring the highest possible level of quality. Product testing includes helium leak testing, calibration, thermal shock, insulation resistance and hermeticity testing of sealing points. Featuring Type K conductor wire with MgO insulation, hermetically sealed in stainless steel for high-temperature oxidation resistance, vibration resistant hermetic terminations and high reliability mineral insulated cable. Conax Technologies also manufactures exhaust thermocouples using other configurations. Simply supply the drawing number you have and utilize our short cycle turn around time. These exhaust gas thermocouples, like all of our products, are manufactured in the United States of America.

These type K ungrounded thermocouples are manufactured using Special (+/-0.4%) limits and have a time response of 1.7 to 4.0 seconds depending on the tip configuration.
Conax Technologies manufactures these exhaust thermocouples with tip diameters from .062 diameter to .125. They are used on all heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life.

All specification qualified exhaust gas and blade path thermocouples are manufactured from ASTM E585 thermocouple materials utilizing the highest purity insulation material yielding superior insulation resistance at elevated temperatures.

The thermocouples are manufactured and tested at various points during the manufacturing cycle ensuring the highest possible level of quality. Product testing includes helium leak testing, calibration, thermal shock, insulation resistance and hermeticity testing of sealing points.

Featuring Type K conductor wire with MgO insulation, hermetically sealed in stainless steel for high-temperature oxidation resistance, vibration resistant hermetic terminations and high reliability mineral insulated cable.

Conax Technologies also manufactures exhaust thermocouples using other configurations. Simply supply the drawing number you have and utilize our short cycle turn around time.

These exhaust gas thermocouples, like all of our products, are manufactured in the United States of America.

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Name Blade Path Sensor
Configuration Ungrounded Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Exhaust Gas Sensor For LM Engines - LM6000 - Conax Technologies
Specs
Sensed Temperature -20 to 800 F (-28.89 to 427 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
View Details
Conax Termination – Terminal Barrel with Lead Wire for Thermocouples (T4) -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
Sensitive Length 24 inch (610 mm)
View Details
Exhaust Gas Sensor For LM Engines - LM5000 - Conax Technologies
Specs
Sensed Temperature -20 to 800 F (-28.89 to 427 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
View Details
Thermocouple Assemblies with Terminal Heads -  - Conax Technologies
Specs
Application Options Splash Proof, Watertight or Direct Immersion (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details