Comus International Magnetic, Reed Switches RI-90GP1030

Description
Glass Body Reed Switch SPDT 10 ~ 30AT Operate Range 5W 280mA (AC), 400mA (DC) 125V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPDT 10 ~ 30AT Operate Range 5W 280mA (AC), 400mA (DC) 125V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 306-1143-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1143-ND
Magnetic, Reed Switches 306-1143-ND
Glass Body Reed Switch SPDT 10 ~ 30AT Operate Range 5W 280mA (AC), 400mA (DC) 125V Through Hole

Glass Body Reed Switch SPDT 10 ~ 30AT Operate Range 5W 280mA (AC), 400mA (DC) 125V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
RI-90GP1030
Switches - Magnetic, Reed Switches RI-90GP1030
SWITCH REED SPDT 280MA 125V

SWITCH REED SPDT 280MA 125V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches
Product Number 306-1143-ND RI-90GP1030
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Current Rating 0.4000 amps 0.2800 amps
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 31/310 - BN 310-RZ 10,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
DC Voltage Rating 250 volts
View Details
Reed Switches - 2652245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Pneumatic Cylinder Switch - 102TP7PB - elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Housed / SMD Reed Switches - PPS 150 - Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.5000 amps
AC Voltage Rating 150 volts
View Details