RI-80SMDM -- , COTO REED SWITCHES
Comus International
, Coto Reed Switches
RI-80SMDM
Description
Contact Form: A
Switching Capacity: 5 W/VA Max.
Switching Voltage: 175 Vdc Max.
Switching Current: 350 mA Max.
Housed Length: 0.275in (7.0mm)
Description
Contact Form: A
Switching Capacity: 5 W/VA Max.
Switching Voltage: 175 Vdc Max.
Switching Current: 350 mA Max.
Housed Length: 0.275in (7.0mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 5 W/VA Max.
Switching Voltage: 175 Vdc Max.
Switching Current: 350 mA Max.
Housed Length: 0.275in (7.0mm)
- Contact Form: A
- Switching Capacity: 5 W/VA Max.
- Switching Voltage: 175 Vdc Max.
- Switching Current: 350 mA Max.
- Housed Length: 0.275in (7.0mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
RI-80SMDM |
|
Product Name
|
, Coto Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.3500 amps
|
|
AC Voltage Rating
|
175 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Configuration
Normally Open (NO)
Current Rating
0.5000 amps
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Current Rating
0.3000 amps
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
4 suppliers
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
2 suppliers