Comus International Magnetic, Reed Switches RI-80GP0510

Description
Glass Body Reed Switch SPST-NO 5 ~ 10AT Operate Range 5W 250mA (AC), 350mA (DC) 140V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 5 ~ 10AT Operate Range 5W 250mA (AC), 350mA (DC) 140V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 1835-1027-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
1835-1027-ND
Magnetic, Reed Switches 1835-1027-ND
Glass Body Reed Switch SPST-NO 5 ~ 10AT Operate Range 5W 250mA (AC), 350mA (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 5 ~ 10AT Operate Range 5W 250mA (AC), 350mA (DC) 140V Through Hole

Buy Now Datasheet
Switches Magnetic, Reed Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches Magnetic, Reed Switches
Switches Magnetic, Reed Switches
Alternative Parts (Cross-Reference): Cross Manufacturer: Comus International Category: Switches Magnetic, Reed Switches Series: RI-80 Package: Bulk Type: Glass Body Reed Operating Temperature: -55°C ~ 125°C Mounting Type: Through Hole

Alternative Parts (Cross-Reference): Cross
Manufacturer: Comus International
Category: Switches Magnetic, Reed Switches
Series: RI-80
Package: Bulk
Type: Glass Body Reed
Operating Temperature: -55°C ~ 125°C
Mounting Type: Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - RI-80GP0510 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
RI-80GP0510
Switches - Magnetic, Reed Switches RI-80GP0510
SWITCH REED SPST-NO 250MA 140V

SWITCH REED SPST-NO 250MA 140V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number 1835-1027-ND RI-80GP0510
Product Name Magnetic, Reed Switches Switches Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.3500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Magnetic reed switch - BN 325 - BN 325-RG-1279 5,0M -  - Schmersal Inc.
Specs
Switch Type Other
Operating Temp -13 to 158 F (-25 to 70 C)
Mechanical Life 1.00E9 (#)
View Details
Reed Switch - 123020 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
View Details
 - HGZ - Comus International
Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 2 amps
AC Voltage Rating 500 volts
View Details