Comus International Coto Reed Switches RI-60

Description
Contact Form: A Switching Capacity: 10 W/VA Max. Switching Voltage: 200 Vdc Max. Switching Current: 500 mA Max. Glass Length: 0.39in (10mm) Diameter: 0.071in (1.8mm)
Request a Quote Datasheet
Description
Contact Form: A Switching Capacity: 10 W/VA Max. Switching Voltage: 200 Vdc Max. Switching Current: 500 mA Max. Glass Length: 0.39in (10mm) Diameter: 0.071in (1.8mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coto Reed Switches - RI-60 - Comus International
Clifton, NJ, USA
Coto Reed Switches
RI-60
Coto Reed Switches RI-60
Contact Form: A Switching Capacity: 10 W/VA Max. Switching Voltage: 200 Vdc Max. Switching Current: 500 mA Max. Glass Length: 0.39in (10mm) Diameter: 0.071in (1.8mm)
  • Contact Form: A
  • Switching Capacity: 10 W/VA Max.
  • Switching Voltage: 200 Vdc Max.
  • Switching Current: 500 mA Max.
  • Glass Length: 0.39in (10mm)
  • Diameter: 0.071in (1.8mm)
Supplier's Site Datasheet
Reed Switches - 9092657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Switches
9092657
Reed Switches 9092657
Switch glass 10mm reed AT 10-15

Switch glass 10mm reed AT 10-15

Supplier's Site

Technical Specifications

  Comus International RS Components, Ltd.
Product Category Reed Switches Reed Switches
Product Number RI-60 9092657
Product Name Coto Reed Switches Reed Switches
Switch Type Dry Reed Switch
Current Rating 0.5000 amps
AC Voltage Rating 200 volts 200 volts
DC Voltage Rating 200 volts 200 volts
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic reed switch - BN 32 - BN 32-R-1279 1,5M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Magnetic, Reed Switches - 1835-RI-80SMD0515-G1TR-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST-NO
Current Rating 0.4000 amps
View Details