Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 30W 1A (AC/DC) 200V Through Hole
SWITCH REED SPST-NO 1A 200V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Reed Switches | Reed Switches |
| Product Number | 1835-1020-ND | RI-46GP2025 |
| Product Name | Magnetic, Reed Switches | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Configuration | Normally Open (NO) | |
| Current Rating | 1 amps | 1 amps |