Comus International Reed Switches RI-46B

Description
Switch glass 20.5mm reed AT 24-51
Request a Quote Datasheet
Description
Switch glass 20.5mm reed AT 24-51
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Switches - 9092641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Switches
9092641
Reed Switches 9092641
Switch glass 20.5mm reed AT 24-51

Switch glass 20.5mm reed AT 24-51

Supplier's Site
Magnetic, Reed Switches - 306-1100-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1100-ND
Magnetic, Reed Switches 306-1100-ND
Glass Body Reed Switch SPST-NO 24 ~ 51AT Operate Range 40W 1A (AC/DC) 250V Through Hole

Glass Body Reed Switch SPST-NO 24 ~ 51AT Operate Range 40W 1A (AC/DC) 250V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - RI-46B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
RI-46B
Switches - Magnetic, Reed Switches RI-46B
SWITCH REED SPST-NO 1A 250V

SWITCH REED SPST-NO 1A 250V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number 9092641 306-1100-ND RI-46B
Product Name Reed Switches Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Pole and Throw Specifications Other Type (Special Application) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications Spst-no SPST-NO
Contact Material Ruthenium on gold
AC Voltage Rating 200 volts
DC Voltage Rating 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Reed Switch - 113450 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Magnetic, Reed Switches - 1835-GC333620/25-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 1 amps
View Details