Comus International Magnetic, Reed Switches RI-46AA

Description
Glass Body Reed Switch SPST-NO 10 ~ 19AT Operate Range 30W 750mA (AC/DC) 200V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 10 ~ 19AT Operate Range 30W 750mA (AC/DC) 200V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 306-1098-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1098-ND
Magnetic, Reed Switches 306-1098-ND
Glass Body Reed Switch SPST-NO 10 ~ 19AT Operate Range 30W 750mA (AC/DC) 200V Through Hole

Glass Body Reed Switch SPST-NO 10 ~ 19AT Operate Range 30W 750mA (AC/DC) 200V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - RI-46AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
RI-46AA
Switches - Magnetic, Reed Switches RI-46AA
SWITCH REED SPST-NO 750MA 200V

SWITCH REED SPST-NO 750MA 200V

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches
Product Number 306-1098-ND RI-46AA
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.7500 amps 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 32 - BN 32-R-1279 1,5M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switches - 2684855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST
Contact Material Copper, 304 Stainless Steel
View Details
Reed Switch - 135320 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
View Details
Gunther / Comus - GC 1517 - Comus International
Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 1 amps
AC Voltage Rating 1500 volts
View Details